Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Pulse
Package Tray
Product Status Active
Transformer Type ADSL
Inductance 100µH
Mounting Type Surface Mount
Size / Dimension 0.537" L x 0.622" W (13.65mm x 15.80mm)
Height - Seated (Max) 0.492" (12.50mm)
Temperature Range - Operating -40°C ~ 85°C
Weight 0.22 oz (6.27 g)
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 85626-BX2606LNL
Ultra Librarian 3D Model Ultra Librarian BX2606LNL CAD Model

Description

Product Features & Benefits

  • Exceptional EMI suppression for cleaner signals.
  • Compact footprint maximizing board space efficiency.
  • Shielded construction for enhanced durability.
  • Compatible with a wide range of networking protocols.

Applications

  • Network interface cards (NICs).
  • Switches and routers.
  • Telecommunications and connectivity projects.
  • IoT and smart devices.

Additional Details

The BX2606LNL stands out in environments demanding minimal electromagnetic interference and robust construction. Its shielded design and compact size make it a superior choice for engineers focusing on signal integrity and space optimization in networking projects.

You May Also Be Interested in

Pulse
PULSE XFMR 2.5:1:1 1.49MH / 1.49mH Pulse Transformer 2.5:1:1 Surface Mount
Lowest to $2.7580
ECAD model for PA2009NLT
Pulse
XFRMR MODULE GIGABIT 1PORT 1:1 / Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Lowest to $1.6468
ECAD model for H5062NLT
Pulse
TRANSFORMER
Lowest to $3.0128
ECAD model for TX1473NLS
Pulse
PULSE XFMR 1:1 1.2MH
Need more? Email Us
ECAD model for PE-65834
Pulse
Need more? Email Us
ECAD model for 23Z227SMD-T
Pulse
XFMR CMC MODULE AECQ BATT MNGT / 150µH Pulse Transformer 1:1 Surface Mount
Lowest to $0.7903
ECAD model for HM2102NLT
Pulse
PULSE XFMR ADSL ETSI-A / ADSL, VDSL Pulse Transformer Through Hole
Need more? Email Us
ECAD model for B8859NL
Pulse
Pulse Transformer
Need more? Email Us
ECAD model for PA2932NL
Pulse
TRANSFORMER TELECOM SINGLE T3/E3
Lowest to $3.0128
ECAD model for PE-65967

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention