Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Pulse
Series SmartER Splitter™
Package Tray
Product Status Active
Transformer Type ADSL, VDSL
Mounting Type Through Hole
Size / Dimension 0.512" L x 0.681" W (13.00mm x 17.30mm)
Height - Seated (Max) 0.453" (11.50mm)
Standard Package 80 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 863325-B8846NL
Ultra Librarian 3D Model Ultra Librarian B8846NL CAD Model

Description

The 863325-B8846NL is a pulse transformer designed for use in ADSL and VDSL applications.

  • Mounting: Through-hole mount
  • Size: 0.512" L x 0.681" W (13.00mm x 17.30mm)
  • Inductance Value: Not specified
  • Maximum Seated Height: 0.453" (11.50mm)
  • Package: Tray
  • Standard Package: 80 pieces
  • ECCN: EAR99
  • REACH regulations: Unaffected

You May Also Be Interested in

Pulse
IC CHIP
Need more? Email Us
ECAD model for BX4146H
Pulse
T1/E1/CEPT/ISDN-PRI TRANSFORMERS | XFRMR T1/E1/CEPT/ISDN-PRI 1:2CT
Lowest to $2.7447
ECAD model for T1108NL
Pulse
Star Magnetics™ 10/100BASE-T Transformer Modules with PoE* Option and 1:1 Turns Ratios | XFRMR MODULE 2PORT 1:1 10/100
Need more? Email Us
ECAD model for H1305NL
Pulse
RoHS peak reflow temperature rating: 245C | XFRMR MAGNETIC 1PORT 1:1 10/100
Need more? Email Us
ECAD model for H1183NL
Murata Power Solutions Inc.
TRANSFORMER PULSE 1:1 200VUS
Lowest to $11.5346
ECAD model for 1001C
Pulse
IC CHIP
Need more? Email Us
ECAD model for H5120BNL
Pulse
XFRMR ISOL 10BASE-T 1:1.41 SMD
Need more? Email Us
ECAD model for E2458NLT
Pulse
PULSE XFMR 1.4:1 100UH
Lowest to $29.4100
ECAD model for BX4286LNL
Pulse
MOD SIN 1GD 1:1 HF SMD
Need more? Email Us
ECAD model for HB5006HLT

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention