Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Pulse
Package Tray
Product Status Obsolete
Transformer Type ADSL
Inductance 480µH
Mounting Type Surface Mount
Size / Dimension 0.530" L x 0.516" W (13.46mm x 13.11mm)
Height - Seated (Max) 0.485" (12.32mm)
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 67206-B2064
Ultra Librarian 3D Model Ultra Librarian B2064 CAD Model

Description

Product Overview

The B2064 is tailored for precision and reliability. This component is an excellent choice for applications that require consistent performance and durability.

Features and Benefits

  • Accurate and reliable performance.
  • Designed for longevity and durability.
  • Energy-efficient operation.
  • Flexible integration across different platforms.

Applications

  • Medical devices
  • Environmental monitoring equipment
  • Renewable energy systems
  • High-performance computing

The B2064 is designed to meet the needs of precision and efficiency, promising reliable results in a variety of critical applications.

You May Also Be Interested in

Pulse
XFRMR 4PORT 1:2CT 1.2MH SMD / 1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:2CT Transmitter, 1:1CT Receiver Surface Mount
Lowest to $1.3556
ECAD model for T1068NLT
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
ECAD model for HM42-30001LFTR
Pulse
Telecom Transformer 1CT:1CT 0.6Ohm Prim. DCR 0.6Ohm Sec. DCR 16 Terminal Gull Wing SMD
Lowest to $10.4805
ECAD model for 23Z466SM
Pulse
Electromechanical Filter Band Pass Filter
Need more? Email Us
ECAD model for B6013T
Bothhand USA, LP.
10/100 BASE-TX LAN MAGNETICS FOR AUTO MDI/MDIX APPLICATION
Need more? Email Us
ECAD model for 20PT1024X-LF
Pulse
XFRMR OCTAL 1:1 100UH SMD / 100μH T3/E3 (Octal) Pulse Transformer 1:1 Surface Mount
Need more? Email Us
ECAD model for TX3047NL
Pulse
XFRMR 1:1/1.26 / 1CT:2CT SMD / 1.2mH, 1.2mH Pulse Transformer 1:1/1.26, 1CT:2CT Surface Mount
Lowest to $21.3651
ECAD model for PE-65866NL
Pulse
XFRMR 4PORT 1:1.36CT 1.2MH SMD / 1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:1.36CT Transmitter, 1:1CT Receiver Surface Mount
Need more? Email Us
ECAD model for T1129NL
Pulse
XFRMR 1CT:1CT/1CT:1.5CT SMD / 1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:1.5CT Surface Mount
Need more? Email Us
ECAD model for T1077NLT

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention