EN
  • EN
  • DE

ANT3505B002TWPENS

Part No ANT3505B002TWPENS
Manufacturer Pulse
Catalog OEM Souring
Description 4W 140MHz/470MHz PENTA-BAND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467656-ANT3505B002TWPENS
Manufacturer Pulse
Package Tray
Product Status Active
RF Family/Standard Cellular
Frequency Group UHF (300 MHz ~ 1 GHz), UHF (1 GHz ~ 2 GHz)
Frequency (Center/Band) 892MHz, 1.9GHz
Frequency Range 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz
Antenna Type Chip
Number of Bands 2
VSWR 2.5, 3.8
Gain 2.91dBi
Power - Max 4W
Termination Solder
Grade -
Mounting Type Surface Mount
Height (Max) 0.236" (6.00mm)
Applications GSM
Ultra Librarian 3D Model Ultra Librarian ANT3505B002TWPENS CAD Model

Description

The ANT3505B002TWPENS by Pulse is a high-performance, Penta-band antenna meticulously crafted to support the diverse frequency ranges used in modern wireless communication systems, including 140MHz and 470MHz bands. This versatile component is adept at catering to a wide spectrum of applications, from mobile communications to fixed wireless systems, enhancing signal reception and transmission capabilities. Its Penta-band functionality allows for unparalleled flexibility in device design, ensuring compatibility with multiple network standards worldwide. The ANT3505B002TWPENS boasts an impressive 4W power rating, indicative of its robust performance and ability to maintain signal integrity even in challenging environments. This antenna is designed with the future in mind, supporting both existing wireless communication frameworks and emerging technologies. Its compact and durable construction makes it an ideal choice for outdoor applications, offering resistance to environmental stressors. For product developers and engineers seeking to enhance wireless device performance with a reliable, high-quality antenna, the ANT3505B002TWPENS presents a compelling solution.

You May Also Be Interested in

Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us
Texas Instruments
Power Management ICs
Lowest to $4.7165
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Toshiba Semiconductor and Storage
Delete
Need more? Email Us
Texas Instruments
Microcontroller IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess