EN
  • EN
  • DE

23Z470SMDT

Part No 23Z470SMDT
Manufacturer Pulse
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1195027-23Z470SMDT
Categories Custom Parts
Manufacturer Pulse
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 23Z470SMDT CAD Model

Description

The 23Z470SMDT is a surface-mount power inductor manufactured by Pulse Electronics. It is designed for use in a wide range of power supply and filtering applications.

Applications

  • DC-DC converters: Used as the main inductor in step-up (boost), step-down (buck), and inverting converters.
  • Power supplies: Employed in linear and switching power supplies for various electronic devices.
  • EMI filtering: Used as a filter to reduce electromagnetic interference in electronic circuits.
  • RF circuits: Utilized in radio frequency circuits for impedance matching and filtering.
  • LED lighting: Found in LED driver circuits for current regulation and filtering.

Features

  • Surface mount design: Enables automated assembly and compact board layout.
  • High current handling: Designed to handle significant current without saturation.
  • Low DC resistance (DCR): Minimizes power loss and improves efficiency.
  • Shielded construction: Reduces electromagnetic interference (EMI).
  • Small footprint: Saves space on the printed circuit board (PCB).
  • High saturation current: Maintains inductance value under high current conditions.

Benefits

  • Improved efficiency: Low DCR reduces power loss, improving the overall efficiency of the circuit.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation.
  • Compact design: Small footprint allows for smaller and more densely populated PCBs.
  • Reliable performance: High current handling and saturation current ensure reliable performance in demanding applications.
  • Easy assembly: Surface mount design simplifies the assembly process.

Additional Details

The 23Z470SMDT inductor typically features a ferrite core material, which provides high inductance and low core losses. The specific inductance value is 47µH. The operating temperature range is usually between -40°C and +125°C. It is compliant with RoHS standards, indicating that it is free from hazardous substances. The tolerance of inductance value is typically ±20%. This inductor is suited for applications requiring a compact, efficient, and reliable power inductor. The specific dimensions and electrical characteristics are available in the datasheet provided by Pulse Electronics.

You May Also Be Interested in

Amd
Contact for details
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Febest Auto Parts
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Anachip Corp
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess