EN
  • EN
  • DE

X-5328-P-C-LW165-R

Part No X-5328-P-C-LW165-R
Manufacturer PUI Audio, Inc.
Catalog Alarms, Buzzers, and Sirens
Description AUDIO PIEZO IND 3-12V PNL MNT / Audio Indicator Piezo 3VDC 12VDC 20mA 6VDC 103dBA 2300Hz to 3300Hz Panel Mount Wire Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer PUI Audio, Inc.
Series X
Packaging Tray
Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage Rating DC 6V
Voltage Range 3 ~ 12V
Frequency 2.8kHz
Technology Piezo
Operating Mode Single Tone
Sound Pressure Level (SPL) 100dB @ 6V, 10cm
Operating Supply Current 20mA
Port Location Top
Operating Temperature Range -20°C ~ 60°C
Mounting Panel Mount
Termination Wire Leads
Dimension 2.087" Dia (53.00mm)
Height - Seated (Maximum) 1.240" (31.50mm)
Win Source Part Number 799260-X-5328-P-C-LW165-R
Popularity Medium
Supply and Demand Status Limited
Family Name X-5328-P-C-LW165-R
Introduction Date March 18, 2008
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian X-5328-P-C-LW165-R CAD Model

Description

The X series piezo technology audio product is a single tone indicator with an internally driven driver circuitry.

  • Packaging: Tray
  • Port Location: Top
  • Frequency: 2.8kHz
  • Sound Pressure Level (SPL): 100dB @ 6V, 10cm
  • Voltage Range: 3 ~ 12V
  • Operating Temperature Range: -20°C to 60°C
  • Height: 1.240" (31.50mm)
  • Dimension: 2.087" Dia (53.00mm)
  • ECCN: EAR99
  • Estimated EOL Date: 2027
  • Supply and Demand Status: Limited

You May Also Be Interested in

Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 6V 26X20MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
DB Unlimited.
BUZZER PIEZO 12V 52MM FLANGE / Buzzers Indicator, Internally Driven Piezo 12 V 280mA 4kHz 125dB @ 12V, 10cm Panel Mount, Flange Wire Leads
Need more? Email Us
Omron
BUZZER PIEZO 26X20MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 13.8MM TH
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3.6V SMD
Lowest to $2.4634
PUI Audio, Inc.
BUZZER MAGNETIC 3.6V 7.5X7.5 SMD
Lowest to $8.3571

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2848 $61.1392
10+ $12.5415 $125.4150
15+ $12.1496 $182.2440
20+ $11.7576 $235.1520
26+ $11.3657 $295.5082
35+ $10.1899 $356.6465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess