EN
  • EN
  • DE

X-4035-TFL-LW140-R

Part No X-4035-TFL-LW140-R
Manufacturer PUI Audio, Inc.
Catalog Alarms, Buzzers, and Sirens
Description BUZZER PIEZO 12V 40X40MM CUSTOM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 12 V
Voltage Range 3 ~ 20V
Frequency 3.5kHz
Technology Piezo
Operating Mode Single Tone
Sound Pressure Level (SPL) 99dB @ 12V, 10cm
Current - Supply 8mA
Port Location Top
Temperature Range - Operating -30°C ~ 80°C
Mounting Type Custom
Termination Wire Leads
Size / Dimension 1.575" L x 1.575" W (40.00mm x 40.00mm)
Height - Seated (Max) 0.339\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1546879-X-4035-TFL-LW140-R
Ultra Librarian 3D Model Ultra Librarian X-4035-TFL-LW140-R CAD Model

Description

N

You May Also Be Interested in

Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 13.8MM TH
Need more? Email Us
Intervox
BUZZER MAGNETIC 1.5V 12MM TH / Buzzers Transducer, Externally Driven Magnetic 1.5 V 70mA 2.731kHz 85dB @ 1.5V, 10cm Through Hole PC Pins
Need more? Email Us
Omron
BUZZER PIEZO 26X20MM PNL MNT
Need more? Email Us
International Components Corp.
BUZZER MAGNETIC 5V 12MM TH
Lowest to $0.7651
Omron
BUZZER PIEZO 26X20MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3.6V 7.5X7.5 SMD
Lowest to $8.3571
CUI Inc.
BUZZER MAGNETIC 3V 5X5MM SMD
Need more? Email Us
Omron
BUZZER PIEZO 6V 26X20MM PNL MNT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess