EN
  • EN
  • DE

SMI-1324-TW-5V-2-R

Part No SMI-1324-TW-5V-2-R
Manufacturer PUI Audio, Inc.
Catalog Alarms, Buzzers, and Sirens
Description BUZZER MAGNETIC 5V 12.8X12.8 SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Alarms, Buzzers, and Sirens
Mfr PUI Audio, Inc.
Series SMI
Package Tube
Product Status Active
Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 5 V
Voltage Range 4 ~ 7V
Frequency 2.4kHz
Technology Electromechanical/Magnetic
Operating Mode Single Tone
Sound Pressure Level (SPL) 88dB @ 5V, 10cm
Current - Supply 30mA
Port Location Top
Temperature Range - Operating -40°C ~ 85°C
Ratings Washable
Mounting Type Surface Mount
Termination Solder Pads
Size / Dimension 0.504" L x 0.504" W (12.80mm x 12.80mm)
Height - Seated (Max) 0.299" (7.60mm)
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.80.9041
California Prop 65 Warning Information
Win Source Part Number 848532-SMI-1324-TW-5V-2-R
Ultra Librarian 3D Model Ultra Librarian SMI-1324-TW-5V-2-R CAD Model

Description

The 848532-SMI-1324-TW-5V-2-R is an audio product in the category of alarms, buzzers, and sirens. It belongs to the SMI series and has solder pads for termination.

  • Category: Alarms, buzzers, and sirens
  • Series: SMI
  • Termination Style: Solder pads
  • Size: 0.504" L x 0.504" W (12.80mm x 12.80mm)
  • Maximum Seated Height: 0.299" (7.60mm)
  • Washable: Yes
  • Rated Voltage: 5V
  • Technology: Electromechanical/magnetic
  • Frequency: 2.4kHz
  • Input Type: DC
  • Supply Current: 30mA
  • Operating Mode: Single tone
  • Voltage Range: 4 ~ 7V
  • Port Location: Top
  • Features: Indicator, internally driven driver circuitry
  • Temperature Range: -40°C ~ 85°C
  • Sound Pressure Level (SPL): 88dB @ 5V and 10cm
  • MSL: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS Code: 8531.80.9041
  • Manufacturer: PUI Audio, Inc.
  • Agency Approval: None specified
  • California Prop 65: Compliant

You May Also Be Interested in

Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3.6V SMD
Lowest to $2.4634
CUI Inc.
BUZZER MAGNETIC 5V 0.34X0.34 SMD
Need more? Email Us
Omron
BUZZER PIEZO 26X20MM PNL MNT
Need more? Email Us
CUI Inc.
BUZZER PIEZO 12V 13.7MM TH
Lowest to $3.6527
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 13.8MM TH
Need more? Email Us
DB Unlimited.
BUZZER PIEZO 12V 52MM FLANGE / Buzzers Indicator, Internally Driven Piezo 12 V 280mA 4kHz 125dB @ 12V, 10cm Panel Mount, Flange Wire Leads
Need more? Email Us
TDK Corporation
BUZZER PIEZO 3V 17MM TH
Lowest to $0.2718
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess