EN
  • EN
  • DE

SRV2.8-4-T7

Part No SRV2.8-4-T7
Manufacturer Protek Devices
Catalog OEM Parts ( S )
Description ESD Suppressor Diode Arrays 2.8V 6-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970830-SRV2.8-4-T7
Categories OEM Parts( S )
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SRV2.8-4-T7 CAD Model

Description

The SRV2.8-4-T7 is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device provides robust protection for I/O ports and data lines in various electronic equipment.

Applications:

  • USB Ports: Protecting USB ports in computers, laptops, and peripherals.
  • HDMI Ports: Safeguarding HDMI ports in televisions, monitors, and media players.
  • Ethernet Ports: Protecting Ethernet ports in network devices, such as routers and switches.
  • Data Lines: Shielding data lines in communication equipment and control systems.
  • I/O Ports: Protecting general-purpose input/output (GPIO) ports in microcontrollers and FPGAs.

Features:

  • Low Clamping Voltage: Provides a low clamping voltage to protect sensitive components.
  • Fast Response Time: Quickly responds to transient voltage events.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Small Package Size: Compact package allows for integration into space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Enhanced Protection: Provides robust protection against ESD, EFT, and surge events.
  • Improved System Reliability: Prevents damage to sensitive components, increasing system reliability.
  • Minimized Signal Distortion: Low capacitance ensures minimal signal degradation in high-speed applications.
  • Easy Implementation: Simple circuit design allows for easy integration into existing systems.
  • Cost-Effective Solution: Provides a cost-effective solution for protecting electronic equipment.

The SRV2.8-4-T7 TVS diode array is designed with a four-channel configuration, providing protection for multiple data lines. The device features a low clamping voltage, which limits the voltage across the protected components during a transient event. The fast response time ensures that the device quickly clamps the voltage before it can damage sensitive circuits. The low capacitance minimizes signal distortion, making it suitable for high-speed data transmission applications. It is important to consult the manufacturer's datasheet for detailed specifications and recommended operating conditions. Proper PCB layout is essential for optimal performance. The SRV2.8-4-T7 is widely used in consumer electronics, industrial equipment, and telecommunications systems to protect against transient voltage threats.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8103 $60.7725
175+ $0.6650 $116.3750
270+ $0.6442 $173.9340
375+ $0.6234 $233.7750
480+ $0.6027 $289.2960
645+ $0.5403 $348.4935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,653 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess