EN
  • EN
  • DE

PSOT24LC-T7

Part No PSOT24LC-T7
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Description ULTRA LOW CAPACITANCE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 282076-PSOT24LC-T7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSOT24LC-T7 CAD Model

Description

The PSOT24LC-T7 is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices, designed to protect sensitive electronic components from the damaging effects of electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. It is commonly used in applications where multiple I/O lines require protection, and a compact solution is needed.

Applications:

  • Data Line Protection: Safeguarding data lines in communication interfaces such as Ethernet, USB, and RS-232.
  • Consumer Electronics: Protecting sensitive components in devices like smartphones, tablets, and laptops.
  • Industrial Control Systems: Protecting I/O ports of Programmable Logic Controllers (PLCs) and other control equipment.
  • Medical Equipment: Ensuring the reliability of patient monitoring and diagnostic devices.
  • Automotive Electronics: Protecting Electronic Control Units (ECUs) and other automotive systems from voltage surges.

Features:

  • Low Clamping Voltage: Effectively limits voltage spikes during transient events, protecting downstream components.
  • Low Leakage Current: Minimizes power consumption and reduces the risk of interference with normal circuit operation.
  • Fast Response Time: Quickly clamps transient voltages to prevent damage to sensitive components.
  • Compact SOT-23-6 Package: Allows for high-density board layouts.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits:

  • Improved System Reliability: Protects against ESD and surge events, increasing the lifespan of electronic devices.
  • Reduced Downtime: Prevents equipment failure due to transient voltages, minimizing downtime and repair costs.
  • Enhanced Product Safety: Reduces the risk of electrical hazards for end-users.
  • Simplified Circuit Design: Integrates multiple TVS diodes into a single package, reducing component count and board space.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting sensitive electronics.

Additional Details:

The PSOT24LC-T7 typically exhibits a breakdown voltage of [search and insert value here] and a peak pulse power dissipation of [search and insert value here]. It is designed to meet or exceed industry standards such as IEC 61000-4-2 (ESD) and IEC 61000-4-5 (Surge). The 'T7' suffix likely denotes the specific tape and reel packaging configuration used for automated assembly. It's important to consult the official datasheet from Protek Devices for detailed electrical characteristics, application notes, and recommended PCB layout guidelines to ensure optimal protection performance in your specific application. The 'LC' likely represents a lower capacitance version of the standard PSOT24 series.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess