EN
  • EN
  • DE

PSMS12C-T7

Part No PSMS12C-T7
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Description STANDARD CAPACITANCE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 282017-PSMS12C-T7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMS12C-T7 CAD Model

Description

The PSMS12C-T7 is a Transient Voltage Suppressor (TVS) diode manufactured by Protek Devices, designed to protect sensitive electronic equipment from the damaging effects of electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. The 'PSMS12C' designation indicates a surface-mount TVS diode with a typical standoff voltage of 12V.

Applications

  • Data Line Protection: Protecting data lines in communication equipment, computers, and peripherals.
  • I/O Port Protection: Safeguarding I/O ports from ESD and transient voltage events.
  • Microcontroller Protection: Protecting microcontrollers and other sensitive integrated circuits.
  • Industrial Equipment: Protecting control systems and communication interfaces in industrial applications.
  • Automotive Electronics: Providing transient voltage protection in automotive electronic systems.

Features

  • Low Clamping Voltage: Minimizes the voltage across protected components during transient events, ensuring effective protection.
  • Fast Response Time: Quickly clamps transient voltages to prevent damage.
  • Surface Mount Package: Allows for efficient and automated PCB assembly.
  • High Surge Capability: Withstands high surge currents without degradation.
  • RoHS Compliant: Lead-free construction for environmental compliance.

Benefits

  • Improved System Reliability: Reduces the risk of component damage from transient voltage events, enhancing overall system reliability.
  • Reduced Downtime: Prevents equipment failures and minimizes downtime associated with repairs.
  • Cost-Effective Protection: Offers a cost-effective solution for protecting sensitive electronic equipment.
  • Simplified Manufacturing: Surface mount package simplifies board assembly, reducing manufacturing costs.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The PSMS12C-T7 from Protek Devices is used in applications where robust protection against ESD and transient voltage surges is required. It is crucial to consult the manufacturer's datasheet for detailed electrical specifications, including peak pulse power, clamping voltage, and capacitance. The 'T7' suffix often indicates specific packaging or tape and reel configurations. Proper application and board layout, as recommended in the datasheet, are essential for optimal performance and protection.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess