EN
  • EN
  • DE

PSMF05

Part No PSMF05
Manufacturer Protek Devices
Catalog PTC Resettable Fuses
Description STANDARD CAPACITANCE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 1240067-PSMF05
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMF05 CAD Model

Description

The PSMF05 is a transient voltage suppressor (TVS) diode manufactured by Protek Devices. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It is a small, surface-mount device offering fast response time and high surge handling capability.

Applications:

  • ESD Protection: Safeguards data lines and power lines from ESD events in electronic devices.
  • I/O Port Protection: Protects I/O ports of microcontrollers and other integrated circuits.
  • Data Line Protection: Protects data lines in communication interfaces such as USB, Ethernet, and RS-485.
  • Portable Electronics: Used in smartphones, tablets, and laptops to protect against voltage surges.
  • Industrial Equipment: Provides surge protection in industrial control systems and instrumentation.

Features:

  • Low Clamping Voltage: Limits the voltage across protected components during a surge event.
  • Fast Response Time: Responds quickly to transient events, minimizing the risk of damage.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • Surface Mount Package: Allows for easy integration into circuit boards.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits:

  • Improved System Reliability: Protects against voltage transients, enhancing the reliability of electronic systems.
  • Reduced Downtime: Minimizes the risk of component failure due to surge events, reducing downtime.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive electronic components.
  • Easy Integration: Surface mount package simplifies the design and manufacturing process.
  • Enhanced Safety: Protects against electrical hazards, enhancing the safety of electronic devices.

Technical Specifications:

The PSMF05 typically has a standoff voltage of 5V, a clamping voltage of around 9V (at a specified peak pulse current), and a peak pulse power of around 200W (for a 8/20µs pulse). It is commonly available in a small SOT-23 or SOD-323 package. The capacitance is typically very low, often less than 5 pF, making it suitable for high-speed data lines. Refer to the manufacturer's datasheet for precise electrical characteristics and surge handling capabilities.

You May Also Be Interested in

Eaton / Cutler Hammer
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.1343
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 750MA RADIAL
Lowest to $0.7697
Murata Electronics North America
THERMISTOR PTC 140V 5.6 OHM 120C
Need more? Email Us
Eaton / Cutler Hammer
PTC RESET FUSE 6V 1.1A 1206
Lowest to $0.3130
Littelfuse Inc.
PTC RESET FUSE 24V 500MA 1812
Lowest to $0.4543
Littelfuse Inc.
PTC RESET FUSE 60V 1.6A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 8V 750MA 1210
Need more? Email Us
EPCOS (TDK)
Ceramic PTC Resettable Fuse 24V 355 mA Ih Surface Mount 2-SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess