EN
  • EN
  • DE

PLW2.8-LF-T7

Part No PLW2.8-LF-T7
Manufacturer Protek Devices
Catalog OEM Parts (O - R)
Description Diode TVS Single Uni-Dir 2.8V 50W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085496-PLW2.8-LF-T7
Categories OEM Parts(O-R)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PLW2.8-LF-T7 CAD Model

Description

The PLW2.8-LF-T7 is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices. It's specifically designed to provide robust protection against electrostatic discharge (ESD) and other transient voltage surges that can damage sensitive electronic components. This device is commonly used to protect I/O ports, data lines, and other vulnerable circuit elements in a variety of applications.

Applications:

  • Portable Electronics: Protection for smartphones, tablets, and other portable devices from ESD.
  • Wearable Devices: Protecting sensitive electronics in smartwatches and fitness trackers.
  • Data Ports: Safeguarding data ports like USB, Ethernet, and serial interfaces.
  • Audio/Video Lines: ESD protection for audio and video input/output lines.
  • Microcontroller I/O: Protecting microcontroller I/O pins from transient voltage surges.
  • Automotive Electronics: Protection for low-voltage automotive systems.

Features:

  • Low Clamping Voltage: Provides excellent protection by limiting the voltage during a transient event.
  • Fast Response Time: Responds quickly to transient events, minimizing the risk of damage.
  • Low Capacitance: Low capacitance ensures minimal signal degradation on high-speed data lines.
  • 2.8V Working Voltage: Specifically designed for 2.8V systems.
  • Lead-Free Finish: Compliant with RoHS environmental standards.
  • Small Footprint: Compact package for space-constrained applications.

Benefits:

  • Enhanced ESD Protection: Provides superior ESD protection, preventing damage to sensitive electronic components.
  • Improved System Reliability: Increases the reliability of electronic devices by protecting against transient voltage surges.
  • Simplified Design: Easy to implement in new and existing designs.
  • Reduced Downtime: Minimizes downtime due to ESD-related failures.

Additional Details:

The PLW2.8-LF-T7 features a standoff voltage of 2.8V and a peak pulse power rating suitable for ESD protection. The "-LF" designation indicates a lead-free finish. The "T7" likely refers to a specific tape and reel packaging configuration for automated assembly. It is compliant with industry standard ESD protection such as IEC 61000-4-2. Check the Protek Devices datasheet for the exact specifications.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
Rockwell
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3534 $58.3110
400+ $0.2899 $115.9600
620+ $0.2807 $174.0340
855+ $0.2714 $232.0470
1,100+ $0.2633 $289.6300
1,475+ $0.2356 $347.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess