EN
  • EN
  • DE

PLCDA03-LF-T7

Part No PLCDA03-LF-T7
Manufacturer Protek Devices
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993323-PLCDA03-LF-T7
Categories OEM Parts(O-R)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PLCDA03-LF-T7 CAD Model

Description

The PLCDA03-LF-T7 is a TVS (Transient Voltage Suppressor) diode array manufactured by Protek Devices. It's designed to protect sensitive electronic components from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device is specifically configured to protect up to three data lines.

Applications

  • Data lines protection: Protecting serial, parallel, and data communication lines from ESD and surge events.
  • I/O Ports: Shielding input/output ports of microcontrollers and other integrated circuits.
  • Consumer electronics: Safeguarding smartphones, tablets, and other portable devices.
  • Networking equipment: Protecting Ethernet and other network interfaces.
  • Industrial equipment: Ensuring reliable operation of control systems and instrumentation.

Features

  • Low clamping voltage: Minimizes the voltage stress on protected components during surge events.
  • Fast response time: Quickly clamps transient voltages to prevent damage.
  • Low capacitance: Reduces signal distortion in high-speed data lines.
  • Small package size: Allows for space-saving designs.
  • Lead-free finish: Complies with environmental regulations.

Benefits

  • Improved system reliability: Protects against ESD and surge-related failures.
  • Reduced downtime: Prevents costly repairs and replacements.
  • Enhanced product safety: Ensures compliance with safety standards.
  • Simplified design: Eliminates the need for discrete protection components.
  • Cost-effective solution: Provides a reliable protection solution at a competitive price.

Additional Details

The PLCDA03-LF-T7's key specifications include standoff voltage, clamping voltage, peak pulse current, and capacitance. It's crucial to verify these parameters against the requirements of the protected circuitry. This TVS diode array is commonly used in applications where sensitive electronics need protection from transient voltage events. Consult the Protek Devices datasheet for detailed specifications, application notes, and recommended PCB layout guidelines. The 'LF' designation indicates that the part is lead-free, and 'T7' likely refers to the tape and reel packaging for automated assembly.

You May Also Be Interested in

Yageo
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Essentra Components
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess