EN
  • EN
  • DE

PLC03-3.3-LF-T7

Part No PLC03-3.3-LF-T7
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 277361-PLC03-3.3-LF-T7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLC03-3.3-LF-T7 CAD Model

Description

The PLC03-3.3-LF-T7 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. It's designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surge events. This particular model is designed for a working voltage of 3.3V.

Applications

  • Protection of data lines in communication equipment: RS-232, RS-485, and Ethernet interfaces.
  • Protection of I/O ports: USB, HDMI, and display ports.
  • Protection of power supplies: DC power inputs and voltage rails.
  • Protection of microcontrollers and microprocessors: Sensitive input pins.
  • Wireless communication devices: Antennas and RF circuits.

Features

  • Low clamping voltage: Minimizes stress on protected components during surge events.
  • Fast response time: Provides rapid protection against transient threats.
  • Low capacitance: Ensures signal integrity in high-speed data applications.
  • Small footprint: Allows for space-saving PCB design.
  • Lead-free and RoHS compliant: Meets environmental regulations.

Benefits

  • Enhanced system reliability: Protects against damage from ESD and surge events.
  • Reduced downtime: Prevents system failures due to transient voltages.
  • Improved product lifetime: Extends the operational life of electronic equipment.
  • Simplified PCB design: Easy to integrate into existing circuit layouts.
  • Compliance with industry standards: Meets requirements for ESD and surge protection.

Additional Details

The PLC03-3.3-LF-T7 offers robust protection against a variety of transient threats. It typically features a peak pulse power rating of several hundred watts, depending on the specific test waveform. The low clamping voltage ensures that the voltage across the protected component remains within safe operating limits during a surge. The device is typically packaged in a small surface-mount package, such as a SOT-23 or similar, allowing for easy integration into dense PCB layouts. The 'LF' in the part number indicates that the device is lead-free, and the 'T7' usually refers to the tape and reel packaging for automated assembly.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5444 $61.7760
95+ $1.2673 $120.3935
145+ $1.2277 $178.0165
195+ $1.1880 $231.6600
255+ $1.1485 $292.8675
340+ $1.0296 $350.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess