EN
  • EN
  • DE

P0402FC3.3C-T710-2

Part No P0402FC3.3C-T710-2
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 265178-P0402FC3.3C-T710-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0402FC3.3C-T710-2 CAD Model

Description

The P0402FC3.3C-T710-2 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. This device is specifically engineered to protect sensitive electronic components from damage caused by electrostatic discharge (ESD) and other transient voltage events. It comes in an ultra-small 0402 surface mount package, making it ideal for use in compact and portable electronic devices.

Applications

  • Mobile Phones: Protecting data lines and I/O ports from ESD.
  • Tablets and E-readers: Providing ESD protection for touchscreens and other sensitive components.
  • Wearable Electronics: Safeguarding circuits in smartwatches, fitness trackers, and other wearable devices.
  • Portable Media Players: Protecting against voltage surges and ESD.
  • Digital Cameras: Ensuring the reliable operation of camera electronics.

Features

  • 0402 Surface Mount Package: Extremely small footprint for space-constrained applications.
  • Low Clamping Voltage: Provides excellent protection by limiting voltage spikes to safe levels.
  • Fast Response Time: Quickly reacts to transient events, minimizing the risk of damage to protected components.
  • Low Leakage Current: Ensures minimal power consumption and efficient operation of the protected circuit.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.
  • 3.3V Working Voltage: Specifically designed for circuits operating at 3.3 volts.

Benefits

  • Improved System Reliability: Protects sensitive components from ESD and transient voltage damage.
  • Reduced Repair Costs: Minimizes the risk of component failure, leading to lower repair costs.
  • Extended Product Lifespan: Enhances the operational life of electronic devices by protecting them from voltage transients.
  • Compact Design: Allows for integration into small form-factor devices without compromising protection performance.
  • Easy Implementation: Simplified design and layout considerations for quick integration into existing circuits.

Additional Details

The P0402FC3.3C-T710-2 is designed to protect a single I/O line. Proper grounding and PCB layout techniques are crucial for optimal performance. Always refer to the datasheet for detailed electrical characteristics, application notes, and recommended PCB layout guidelines. This device is particularly well-suited for protecting sensitive components in battery-powered devices where low power consumption is critical.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
925+ $0.0625 $57.8125
2,255+ $0.0513 $115.6815
3,485+ $0.0498 $173.5530
4,800+ $0.0482 $231.3600
6,205+ $0.0466 $289.1530
8,315+ $0.0417 $346.7355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess