EN
  • EN
  • DE

PTVSHC3N15VU

Part No PTVSHC3N15VU
Manufacturer Prisemi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Prisemi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834450-PTVSHC3N15VU
Ultra Librarian 3D Model Ultra Librarian PTVSHC3N15VU CAD Model

Description

The PTVSHC3N15VU is a Transient Voltage Suppressor (TVS) diode from Prisemi, engineered to safeguard delicate electronic circuits against voltage surges caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. Its key characteristics include rapid response time, low clamping voltage, and minimal capacitance, rendering it ideal for various applications.

Applications:

  • Data lines protection
  • I/O ports protection
  • Microcontroller units (MCUs)
  • Portable electronic devices
  • Communication systems

Features:

  • Low clamping voltage: Limits voltage surges to a safe level, preventing damage to protected components.
  • Fast response time: Quickly reacts to transient events.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • ESD protection: Provides protection against electrostatic discharge.
  • Compact size: Facilitates integration into space-constrained applications.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Increased system reliability: Protects against voltage transients, improving the overall reliability of the system.
  • Reduced maintenance costs: Prevents failures caused by ESD and surge events, minimizing downtime and repair expenses.
  • Improved signal integrity: Low capacitance ensures minimal signal degradation.
  • Easy integration: Small form factor allows for convenient placement on PCBs.
  • Environmentally friendly: Complies with RoHS standards.

Additional Details:

The PTVSHC3N15VU is usually packaged in a small surface-mount package like SOD-323. It can withstand multiple ESD strikes without degradation. For detailed electrical characteristics and application guidelines, refer to the manufacturer's datasheet. The device is designed to offer protection conforming to IEC 61000-4-2 and similar industry ESD standards. It's often used in applications where minimizing parasitic capacitance is critical for maintaining signal integrity.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1037 $50.2945
1,180+ $0.0851 $100.4180
1,825+ $0.0824 $150.3800
2,510+ $0.0798 $200.2980
3,245+ $0.0771 $250.1895
4,345+ $0.0691 $300.2395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400,000 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess