The M27C4001-10F1L is a high-performance 4 Mbit EPROM (Erasable Programmable Read-Only Memory) produced by STMicroelectronics. This memory device is designed to offer a flexible and cost-effective solution for a wide array of applications that require non-volatile memory storage. Its 4 Megabit capacity is organized as 512K x 8 bits, which is ideal for storing firmware, boot code, or other critical data that must persist even when power is removed.
Key Features:
- Access Time: The M27C4001-10F1L offers a fast access time of 100 ns, allowing quick read operations which is essential for high-performance systems.
- Programming Voltage: It supports a single 5V power supply for both read and programming operations, simplifying the power design for the end application.
- Programming Time: An efficient programming algorithm enables a typical programming time of 100 µs/byte, facilitating rapid device programming and reducing production times.
- Package: The device is available in a 32-pin Ceramic DIP (Dual In-line Package), which is known for its durability and reliability in harsh environments.
- Temperature Range: It operates within an extended temperature range, making it suitable for industrial applications that may experience extreme conditions.
- Mode Selection: The M27C4001-10F1L can operate in either the read or programming mode, providing versatility in how the device is used within a system.
- Low Power Consumption: It features low power consumption with a typical standby current of 100 µA, which is advantageous for power-sensitive applications.
Applications:
The M27C4001-10F1L is designed for applications where reliable and durable non-volatile memory storage is crucial. It is commonly used in:
- Embedded systems
- Telecommunication devices
- Automotive electronics
- Industrial control systems
- Consumer electronics
Conclusion:
STMicroelectronics' M27C4001-10F1L EPROM is a versatile and robust memory solution that provides a combination of performance, reliability, and ease of integration for a multitude of electronic applications. Its fast access time, low power consumption, and wide temperature range make it an ideal choice for designers and engineers looking for a dependable non-volatile memory component.