EN
  • EN
  • DE

TAS5342LAADDVR

Part No TAS5342LAADDVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Class AB
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 200W x 1 @ 2Ohm; 100W x 2 @ 4Ohm; 40W x 4 @ 3Ohm
Voltage - Supply 10.8V ~ 13.2V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TA)
Supplier Device Package 44-HTSSOP
Package / Case 44-PowerTSSOP (0.244", 6.20mm Width)
Standard Package 1 pcs
Win Source Part Number 1098009-TAS5342LAADDVR
Ultra Librarian 3D Model Ultra Librarian TAS5342LAADDVR CAD Model

Description

Introducing the TAS5342LAADDVR from Texas Instruments

The TAS5342LAADDVR is a state-of-the-art integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This high-performance audio amplifier is part of TI's extensive PurePath™ HD technology lineup, which is renowned for delivering outstanding sound quality with high efficiency. The TAS5342LAADDVR is specifically crafted to cater to the needs of high-definition audio systems, making it an ideal choice for a wide range of applications, including home theater systems, soundbars, and other consumer audio equipment.

At the heart of the TAS5342LAADDVR is its advanced closed-loop architecture, which ensures that the output audio signal is free from distortion and noise, providing listeners with a pristine audio experience. The device operates over a wide power supply range, which, combined with its efficient Class-D operation, allows for reduced power consumption and minimizes the need for bulky heatsinking, thus enabling sleeker and more compact end-product designs.

The TAS5342LAADDVR boasts an impressive feature set, including over-current and over-temperature protection, which safeguards the amplifier and the speakers from potential damage. Additionally, it supports multiple switching frequencies, giving designers the flexibility to optimize their system for either EMI performance or audio quality. The device also offers a low idle loss, which contributes to its overall energy efficiency, making it an environmentally friendly choice for audio amplification.

Integrating this IC into audio systems is made easier thanks to its SSOP PowerPAD package, which not only simplifies PCB layout but also enhances thermal performance. The TAS5342LAADDVR's compatibility with a variety of digital audio formats and its ability to drive a range of speaker loads makes it a versatile solution for audio system designers seeking to create top-tier sound experiences for their customers.

With the TAS5342LAADDVR, Texas Instruments continues its tradition of delivering high-quality, high-fidelity audio components that push the boundaries of sound excellence. Whether for a home, professional, or automotive audio application, this product is engineered to meet the demands of audiophiles and casual listeners alike, ensuring an immersive and dynamic audio experience.

You May Also Be Interested in

Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess