EN
  • EN
  • DE

PT6964-S

Part No PT6964-S
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description LED Driver IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 283206-PT6964-S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT6964-S CAD Model

Description

The PT6964-S is a dot matrix LED display controller driver IC manufactured by Princeton Technology Corp. It is specifically designed for driving LED displays in a variety of applications. This controller provides an efficient and versatile interface for controlling the brightness and display patterns of LED matrices, making it suitable for applications ranging from simple numeric displays to more complex graphic representations. Its simplified interface reduces the workload on the host microcontroller.

Applications:

  • LED matrix displays
  • Numeric displays
  • Industrial indicators
  • Consumer electronics (e.g., digital clocks, timers)
  • Gaming machines
  • Appliance control panels
  • Elevator displays

Features:

  • Drives LED matrix displays
  • Built-in PWM brightness control
  • Simple serial interface
  • Wide voltage range
  • Low power consumption
  • Supports multiple display configurations
  • Internal oscillator

Benefits:

  • Simplified LED display control
  • Precise brightness adjustment
  • Reduced microcontroller overhead
  • Energy efficient operation
  • Flexible display options
  • Cost-effective solution
  • Easy integration

Additional Details:

The PT6964-S integrates PWM brightness control, allowing for precise adjustment of the LED brightness levels without requiring additional external components. Its simple serial interface simplifies the communication with a microcontroller, reducing the software overhead. The controller is designed to operate within a wide voltage range, providing flexibility in power supply selection. Its low power consumption makes it suitable for battery-powered applications. The PT6964-S supports various LED display configurations, allowing for diverse display options. The controller features an internal oscillator for timing control, further simplifying the design. The detailed specifications regarding current sinking capabilities, voltage ranges, and communication protocols are available in the manufacturer's datasheet.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5369 $51.0055
230+ $0.4406 $101.3380
355+ $0.4268 $151.5140
485+ $0.4130 $200.3050
630+ $0.3993 $251.5590
840+ $0.3580 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,650 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess