The PT6302LQ-003, manufactured by Princeton Technology Corporation (PTC), is an LED controller driver IC designed for various LED display and indication applications. Building upon the PT6302 series, this variant offers features like PWM dimming, adjustable current settings, and versatile display modes, providing flexibility for different design requirements. Its ease of use and integration make it a suitable choice for both new designs and replacements in existing systems.
Applications
- LED displays for consumer products such as digital clocks, timers, and small appliances.
- Backlighting for LCD panels in portable devices and instrumentation.
- LED indicators for status displays in industrial equipment.
- Decorative lighting applications where dynamic control of LEDs is desired.
- Automotive applications for dashboard indicators and lighting effects.
Features
- PWM dimming control: Allows for precise adjustment of LED brightness with minimal flicker.
- Programmable current control: Enables the setting of LED current to optimize brightness and extend LED lifespan.
- Multiple display modes: Offers various options for controlling LED behavior, including blinking, fading, and static display.
- Integrated oscillator: Reduces the need for external components, simplifying the design process.
- Low power consumption: Suitable for battery-powered applications and energy-efficient designs.
Benefits
- Enhanced user experience through smooth dimming and customizable display effects.
- Increased LED lifespan by precisely controlling current levels.
- Simplified circuit design with integrated features, reducing component count and cost.
- Longer battery life in portable devices due to low power consumption.
- Greater design flexibility with versatile display mode options.
Additional Details
The PT6302LQ-003 typically operates with a supply voltage range of 2.4V to 5.5V. The PWM dimming frequency is generally designed to be high enough to avoid visible flicker. The specific current control range and display mode options can be found in the datasheet. The device is often available in a small surface-mount package for ease of integration into compact designs. The device often includes built in protection to prevent damage to itself and the LEDs it controls. It's essential to consult the datasheet for precise operating parameters and recommended external components to ensure optimal performance and reliability.