EN
  • EN
  • DE

PT2388

Part No PT2388
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description 5-Mode Preset Equalizer IC  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282881-PT2388
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT2388 CAD Model

Description

The PT2388 is an audio processor IC designed by Princeton Technology Corporation (PTC). It's engineered to improve audio quality in diverse applications, ranging from consumer electronics to professional audio equipment. The IC features a robust set of audio signal processing functionalities, offering versatility for audio system design.

Applications

  • Audio Amplifiers
  • Home Theater Systems
  • Multimedia Speakers
  • Car Audio Systems
  • Portable Audio Players

Features

  • Multiple Audio Input Channels
  • Integrated Volume Control
  • Tone Control (Bass and Treble Adjustment)
  • Low Harmonic Distortion
  • Low Noise Performance
  • I2C Interface for External Control
  • Wide Operating Voltage Range

Benefits

  • Enhanced Audio Quality: Provides clear and crisp audio output, leading to an improved listening experience.
  • Versatile Use: Adaptable to a wide range of audio devices and systems.
  • Simplified Integration: The I2C interface streamlines integration with microcontrollers and other system components.
  • High Fidelity Sound: The low distortion and noise features ensure accurate audio reproduction.
  • Compact Design: Helps reduce the size and weight of audio systems.
  • Customizable Audio Output: Volume and tone controls let users adjust the audio output to their preferences.

The PT2388 works with a broad supply voltage range, allowing it to be used in different power supply setups. The I2C interface offers external control over parameters like volume, bass, and treble, which allows users to customize their audio settings. The low harmonic distortion ensures that the audio signal stays clean and free from unwanted noise, thereby enhancing the overall audio clarity.

Available in a compact package, the PT2388 helps lower the overall size and weight of audio systems. The standardized I2C control interface makes it easy to integrate into existing systems, making it a practical solution for various audio applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess