The PT2367 is a high-performance audio processor designed for a variety of audio applications. Manufactured by Princeton Technology Corporation (PTC), this integrated circuit (IC) offers robust features for audio signal processing and enhancement. It is engineered to deliver clear and crisp audio output, making it suitable for consumer electronics, communication devices, and professional audio equipment.
Applications
- Audio Amplifiers
- Multimedia Systems
- Car Audio Systems
- Home Theater Systems
- Portable Audio Devices
Features
- Multiple input channels
- Built-in volume control
- Tone control (bass, treble)
- Low harmonic distortion
- Low noise
- I2C interface for control
- Wide operating voltage range
Benefits
- Enhanced audio quality: Provides clear and crisp audio output for improved listening experience.
- Versatile applications: Suitable for a wide range of audio devices and systems.
- Ease of integration: The I2C interface simplifies integration with microcontrollers and other system components.
- Low distortion and noise: Ensures high fidelity audio reproduction.
- Compact design: Reduces the overall size of the audio system.
- Adjustable audio parameters: Volume and tone controls allow users to customize the audio output.
The PT2367 operates with a wide supply voltage range, making it compatible with various power supply configurations. It typically incorporates a I2C interface which enables external control of volume, bass, and treble, providing flexibility in audio adjustment. Its low harmonic distortion ensures that the audio signal remains clean and free from unwanted artifacts. The IC is designed to minimize noise, further enhancing audio clarity.
This audio processor is available in a compact package, which helps to reduce the overall size and weight of audio systems. Its integration into existing systems is streamlined thanks to the standardized I2C control interface.