EN
  • EN
  • DE

PT2270-L6S

Part No PT2270-L6S
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description Remote Control Decoder IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282774-PT2270-L6S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT2270-L6S CAD Model

Description

The PT2270-L6S is a CMOS Technology based remote control encoder commonly used in wireless applications. Functioning as the transmitter in a remote control system, it encodes data for transmission to a compatible decoder, generally from the PT2272 series. The 'L6S' suffix signifies a specific address configuration variant.

Applications:

  • Wireless Remote Control Devices
  • Home Automation Systems
  • Security Systems (e.g., alarm systems)
  • Garage Door Controllers
  • Remote Controlled Toys

Features:

  • CMOS Technology: Ensures low power consumption for extended battery life.
  • Address Pins: Configurable address lines to prevent interference and ensure unique device identification.
  • Single-Chip Design: Integrates all necessary encoding functions in a compact IC.
  • Momentary Transmission: Data is transmitted only when the transmit enable (TE) pin is activated.
  • External Oscillator Resistor: Determines the transmission frequency.
  • Low Standby Current: Minimizes power draw when not transmitting.

Benefits:

  • Long Battery Life: Low power consumption makes it ideal for battery-powered devices.
  • Secure Communication: Configurable address pins enhance security and prevent unauthorized access.
  • Simplified Design: Integrated functionality reduces external component requirements.
  • Reliable Performance: CMOS technology provides stable and reliable operation.
  • Cost-Effective Solution: Offers an economical solution for remote control applications.

Additional Details:

The PT2270-L6S typically operates on a 5V power supply. The specific transmission frequency is determined by the value of the external resistor connected to the oscillator input. The 'L6S' designation likely corresponds to a pre-configured set of address lines, which must align with the corresponding decoder's address settings. Data transmission occurs only when the Transmit Enable (TE) pin is asserted. Careful design considerations, including antenna selection and power supply decoupling, are necessary for optimal performance. The address and data pins are generally configured through DIP switches or direct wiring.

For correct operation, the PT2270-L6S must be paired with a compatible decoder, such as one from the PT2272 series, with matching address settings.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess