EN
  • EN
  • DE

PT2128A-C51

Part No PT2128A-C51
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282691-PT2128A-C51
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT2128A-C51 CAD Model

Description

The PT2128A-C51, manufactured by Princeton Technology Corp (PTC), is a CMOS-based remote control encoder IC. Designed for use in a wide array of remote control applications, it encodes input data for transmission via infrared (IR) signals. This IC is popular for its combination of cost-effectiveness and low power consumption. The 'A' likely indicates a specific revision of the chip, while 'C51' specifies a unique encoding configuration or code set.

Applications

  • Television (TV) remote controls
  • DVD player remote controls
  • Set-top box (STB) remote controls
  • Audio system remote controls
  • Air conditioning remote controls

Features

  • CMOS Technology: Offers low power consumption and excellent noise immunity.
  • Multiple Key Inputs: Allows encoding of multiple distinct functions.
  • Infrared (IR) Transmission: Transmits signals wirelessly via IR light.
  • Integrated Oscillator Circuit: Simplifies design and reduces external component count.
  • Customizable Codes: Supports custom encoding codes for tailored functionality.
  • Low Standby Current: Minimizes power drain when the remote is not actively used.

Benefits

  • Cost-Effective Solution: Provides a budget-friendly option for encoding remote control signals.
  • Prolonged Battery Life: Low power consumption extends battery lifespan in remote control devices.
  • Reliable Operation: CMOS technology ensures stable performance even in noisy environments.
  • Simplified Integration: Easy to incorporate into remote control designs due to a straightforward pin layout.
  • Flexible Functionality: Customizable encoding supports a variety of functions specific to the target device.

Additional Details

The PT2128A-C51 typically operates on a 3V power supply. The specific encoding format and key assignments can be configured to meet the needs of the application. External components, such as a ceramic resonator or crystal oscillator, are used to determine the carrier frequency of the IR signal. The output pin is connected to an IR LED for transmitting the encoded data. Available in common packages like DIP or SOP, the PT2128A-C51 provides an easy-to-use and efficient solution for remote control encoding.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess