EN
  • EN
  • DE

813-S1-010-30-017191

Part No 813-S1-010-30-017191
Manufacturer Preci-Dip
Catalog Contacts, Spring Loaded and Pressure
Description CONN SPRING PISTON 10POS SMD / 10 Position Spring Piston Connector Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Spring Loaded
Mfr Preci-Dip
Series 813
Package Tape & Reel
Connector Type Piston
Number of Contacts 10
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Mounting Type Surface Mount
Material Brass
Contact Finish Gold
Contact Finish Thickness 19.7µin (0.50µm)
Base Product Number 813-S1
Standard Package 600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1338977-813-S1-010-30-017191
Ultra Librarian 3D Model Ultra Librarian 813-S1-010-30-017191 CAD Model

Description

The Preci-Dip 813 series connector is a spring-loaded piston connector with a 0.100" (2.54mm) pitch and 10 contacts.

  • Pitch: 0.100" (2.54mm)
  • Contacts: 10
  • Contact Finish: Gold
  • Contact Finish Thickness: 19.7µin (0.50µm)
  • Contact Material: Brass
  • Mounting Type: Surface Mount
  • Packaging: Tape and Reel
  • Standard Package: 600
  • ECCN: EAR99
  • REACH: Unaffected
  • Operating Temperature: -55°C to 125°C

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN SPRING BATTERY 1POS SMD
Lowest to $0.2802
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED IN-LINE
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
AVX Corp/Kyocera Corp
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Panasonic
CAP ALUM POLY 470UF 20% 2.5V SMD
Need more? Email Us
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 3POS SMD / 3 Position Spring Compression Contact, Female Connector Surface Mount
Lowest to $1.7013

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess