EN
  • EN
  • DE

802-10-010-30-507101

Part No 802-10-010-30-507101
Manufacturer Preci-Dip
Catalog Contacts, Spring Loaded and Pressure
Description CONN SPRING TARGET 10POS SMD / 10 Position Spring Mating Target Connector Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Spring Loaded
Manufacturer Preci-Dip
Packaging Bulk
Connector Type Mating Target
Number of Contacts 10
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Mounting Surface Mount
Material Brass
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number 802-10
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 1212-1485,802-10-010-30-507101-ND
Standard Package 500
Win Source Part Number 1332572-802-10-010-30-507101
Ultra Librarian 3D Model Ultra Librarian 802-10-010-30-507101 CAD Model

Description

The Preci-Dip 802-10-010-30-507101 is a rectangular connector that belongs to the spring loaded category.

  • Category: Spring Loaded
  • Pitch: 0.100" (2.54mm)
  • Row Spacing: 0.100" (2.54mm)
  • Contact Finish: Gold
  • Contact Finish Thickness: 10.0µin (0.25µm)
  • RoHS3 Compliant: Yes
  • Mounting Type: Surface Mount

You May Also Be Interested in

Molex, LLC
CONN SPRING BATTERY 4POS R/A SMD / 4 Position Spring Battery Contact Connector Surface Mount, Right Angle
Lowest to $1.1789
AVX Corp/Kyocera Corp
CONN SPRING BATTERY 1POS SMD
Lowest to $0.2802
Olimex LTD
Contact Spring
Need more? Email Us
Hirose Electric Co Ltd
CONN SPRING MOD 6POS SMD
Lowest to $0.3269
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED T/H GOLD
Need more? Email Us
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
AVX Corp/Kyocera Corp
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD / Contact Spring Surface Mount
Lowest to $0.9496
AVX Corp/Kyocera Corp
4 Position Spring Battery Contact Connector Surface Mount
Lowest to $0.6343

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess