The PT4117 is a step-down (buck) constant current high brightness LED driver. It is designed to drive LEDs in series from a voltage source higher than the LED forward voltage. The PT4117 integrates a high-side power MOSFET and operates from an input voltage range of 6V to 30V, making it suitable for a variety of applications. It features an adjustable output current and dimming capability.
Applications
- LED Lighting
- Architectural Lighting
- Automotive Lighting
- Industrial Lighting
- Backlighting
Features
- High efficiency LED driver
- Wide input voltage range: 6V to 30V
- Adjustable output current up to 1.2A
- High-side current sense
- PWM dimming capability
- Internal soft-start
- Over-temperature protection
- Available in ESOP-8 package
Benefits
- Provides a highly efficient and reliable solution for driving high brightness LEDs
- Wide input voltage range offers flexibility in application
- Adjustable output current allows for optimization of LED performance
- PWM dimming provides precise brightness control
- Internal soft-start reduces stress on components during start-up
- Over-temperature protection enhances system reliability
- Compact package size minimizes board space requirements
Additional Details
The PT4117 utilizes a hysteretic control scheme, resulting in good regulation and fast transient response. The output current is set by an external resistor. The device's internal soft-start function limits inrush current during startup. The PT4117 also incorporates over-temperature protection, which shuts down the device if the junction temperature exceeds a safe limit.