EN
  • EN
  • DE

SD10150CS

Part No SD10150CS
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 317017-SD10150CS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD10150CS CAD Model

Description

The SD10150CS is a Schottky Barrier Rectifier manufactured by Panjit. It's designed for high-efficiency rectification, offering low forward voltage drop and fast switching speeds. This makes it suitable for various applications where minimizing power loss and ensuring quick response times are critical.

Applications:

  • Switching power supplies
  • High-frequency inverters
  • DC-DC converters
  • Freewheeling diodes
  • Polarity protection applications

Features:

  • Low forward voltage drop
  • High surge current capability
  • High-frequency operation
  • Guard ring structure for stress protection
  • RoHS compliant

Benefits:

  • Improved energy efficiency due to minimal power loss
  • Reliable performance in high-stress environments
  • Compact design suitable for space-constrained applications
  • Reduced heat generation, contributing to longer component lifespan
  • Environmentally friendly due to RoHS compliance

Additional Details:

The SD10150CS typically features a repetitive peak reverse voltage (VRRM) of 150V and a maximum average forward current (IF(AV)) of 10A. It is commonly available in a TO-252 or similar surface-mount package. The operating junction temperature typically ranges from -55°C to +150°C. The forward voltage drop (VF) is generally around 0.70V at 5A and 25°C. The reverse leakage current (IR) is minimal, typically in the microampere range at rated voltage and temperature. This rectifier is designed to handle high surge currents, providing added protection against transient voltage spikes. The fast switching speed reduces switching losses, making it efficient for high-frequency applications. The device’s construction includes a guard ring for overvoltage protection, enhancing its robustness and reliability in demanding applications. The TO-252 package allows for efficient heat dissipation, further contributing to its overall performance and longevity. The SD10150CS is a robust and efficient solution for various power rectification needs, offering a balance of performance, reliability, and compact size.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $6.5223
Silan
Lowest to $0.1964

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess