EN
  • EN
  • DE

PT4101B23F

Part No PT4101B23F
Manufacturer Powtech
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Powtech
Win Source Part Number 282975-PT4101B23F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT4101B23F CAD Model

Description

The PT4101B23F is a power inductor manufactured by Powtech. This inductor is designed for use in various power electronics applications, including DC-DC converters and power supplies. It is characterized by its high current handling capability and low DC resistance, making it suitable for efficient power conversion.

Applications

  • DC-DC Converters: Used as a filter inductor in DC-DC converters to reduce ripple current and improve efficiency.
  • Power Supplies: Employed in power supplies for filtering and energy storage.
  • LED Lighting: Utilized in LED driver circuits for current regulation and filtering.
  • Automotive Electronics: Found in automotive electronic systems for power management.
  • Industrial Equipment: Used in industrial equipment for power conversion and filtering.

Features

  • High Current Handling: Designed to handle high levels of current without saturation.
  • Low DC Resistance: Minimizes power losses due to resistance.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Small form factor enables integration into space-constrained applications.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.

Benefits

  • Improved Efficiency: Low DC resistance minimizes power losses and improves overall system efficiency.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving system reliability.
  • Enhanced Performance: High current handling capability ensures stable operation under high load conditions.
  • Simplified Assembly: Suitable for automated assembly onto printed circuit boards (PCBs).
  • Compact Integration: Small size allows for integration into densely populated PCBs.

Additional Details

The PT4101B23F inductor features a ferrite core material and is designed to operate within a specific frequency range. Its inductance value is a critical parameter that determines its performance in specific applications. The saturation current rating indicates the maximum current the inductor can handle before its inductance significantly decreases. The operating temperature range is also an important consideration for ensuring reliable operation. Consult the Powtech datasheet for detailed specifications, including inductance, DC resistance, saturation current, and operating temperature range.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
760+ $0.0762 $57.9120
1,855+ $0.0624 $115.7520
2,835+ $0.0612 $173.5020
3,925+ $0.0589 $231.1825
5,105+ $0.0566 $288.9430
6,820+ $0.0508 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,000 pieces
MOQ: 760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess