EN
  • EN
  • DE

TA20221603DH

Part No TA20221603DH
Manufacturer Powerex Inc.
Catalog SCRs - Single - Modules
Description SCR PHASE CTRL 2200V 1600A / Thyristor SCR Phase Control Thyristor 2.2kV 29.5kA 3-Pin Case TA-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Powerex Inc.
Packaging Bulk
Structure Single
Number of SCRs, Diodes 1 SCR
Voltage - Off State 2200V
Current - On State (It (AV)) (Maximum) 1600A
Current - On State (It (RMS)) (Maximum) 2500A
Voltage - Gate Trigger (Vgt) (Maximum) 4.5V
Current - Gate Trigger (Igt) (Maximum) 200mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 26900A, 29500A
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Chassis Mount
Package TO-200AE Variation
Win Source Part Number 796213-TA20221603DH
Popularity Medium
Supply and Demand Status Limited
Family Name TA20221603DH
Introduction Date June 27, 2000
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TA20221603DH CAD Model

Description

The Powerex Inc.

  • Supply and Demand: Limited
  • Operating Temperature: -40°C to 125°C (TJ)
  • Voltage-Off State: 2200V
  • Current-On State (It (RMS)) (Maximum): 2500A
  • Voltage-Gate Trigger (Vgt) (Maximum): 4.5V
  • Number of SCRs, Diodes: 1 SCR
  • Package: TO-200AE Variation
  • Mounting: Chassis Mount

You May Also Be Interested in

IXYS
SCR MODULE 1.4KV 100A TO-240AA
Lowest to $76.0117
Microsemi Corporation
MOD THYRISTOR DOUBLER 160A D1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE 40A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DOUBLER 130A D1
Need more? Email Us
Infineon Technologies
SCR MODULE 1.6KV 75A MODULE
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 60A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DOUBLER 110A SF1
Need more? Email Us
Infineon Technologies
SCR MODULE 1.2KV MODULE
Need more? Email Us
IXYS
SCR MODULE 1.6KV 121A SOT-227-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess