EN
  • EN
  • DE

PM15CMA060P

Part No PM15CMA060P
Manufacturer Powerex Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1188054-PM15CMA060P
Categories Custom Parts
Manufacturer Powerex Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM15CMA060P CAD Model

Description

The PM15CMA060P is an Intelligent Power Module (IPM) manufactured by Powerex, Inc. This module integrates multiple power semiconductor devices, gate drivers, and protection circuitry into a single package, simplifying the design and assembly of motor drives and other power conversion systems. The PM15CMA060P is designed for applications requiring efficient and reliable power control. The 'PM' designates the module family, '15C' indicates the current rating of 15 Amps, 'MA' suggests a specific configuration, '060' denotes the voltage rating of 600 Volts, and 'P' indicates the package type or specific characteristics.

Applications:

  • Air Conditioners: Used in inverter-driven air conditioners for efficient compressor control.
  • Washing Machines: Employed in inverter-based washing machines for motor speed control.
  • Refrigerators: Integrated into inverter refrigerators for compressor speed control.
  • Industrial Motor Drives: Used in industrial motor drives for controlling motor speed and torque.
  • Servo Drives: Employed in servo drives for precise motion control applications.
  • Robotics: Integrated into robot controllers for motor control.
  • Power Inverters: Used in power inverters for converting DC power to AC power.

Features:

  • Integrated Power Devices: Includes IGBTs (Insulated Gate Bipolar Transistors) for efficient power switching.
  • Gate Drivers: Provides gate drive circuitry for controlling the IGBTs.
  • Protection Functions: Offers protection against overcurrent, short circuit, and overtemperature conditions.
  • Bootstrap Diodes: Includes bootstrap diodes for high-side gate drive.
  • Under-Voltage Lockout (UVLO): Prevents operation at low supply voltages.
  • Fault Output: Provides a fault signal in case of protection events.
  • Compact Package: Reduces the size and complexity of the power control system.

Benefits:

  • Simplified Design: Reduces the number of external components required.
  • Improved Reliability: Offers protection against common fault conditions.
  • Enhanced Efficiency: Minimizes power losses and improves overall system efficiency.
  • Reduced Size: Allows for smaller and more compact designs.
  • Lower Cost: Provides a cost-effective solution compared to discrete implementations.
  • Faster Time-to-Market: Simplifies the design and assembly process, accelerating product development.
  • Integrated Solution: Offers a complete power control solution in a single package.

Additional Details:

The PM15CMA060P typically requires a supply voltage in the range of 15V to 20V for the control circuitry and operates with a DC bus voltage up to 600V. The integrated IGBTs provide efficient switching at high frequencies. The module's protection functions enhance system reliability and prevent damage to the power devices. Powerex's IPMs are widely used in applications where efficiency, reliability, and compactness are critical factors. The device's specifications, including switching characteristics, protection thresholds, and thermal resistance, are precisely defined to meet the requirements of various motor drive and power conversion applications. The IPM simplifies PCB layout and reduces the overall BOM (Bill of Materials) cost. The integrated bootstrap diodes eliminate the need for external bootstrap components.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Analog Devices Inc.
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
PLX
Need more? Email Us
New Japan Radio
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess