EN
  • EN
  • DE

TNY376GN-TL

Part No TNY376GN-TL
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz ~ 264kHz SMD-8C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Power Integrations
Series TinySwitch®-PK
Package Tape & Reel (TR)
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Duty Cycle 65%
Frequency - Switching 132kHz ~ 264kHz
Power (Watts) 19 W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features EN
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 8-SMD (7 Leads), Gull Wing
Supplier Device Package SMD-8C
Mounting SMD (SMT)
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 972891-TNY376GN-TL
Ultra Librarian 3D Model Ultra Librarian TNY376GN-TL CAD Model

Description

The TNY376GN-TL is a member of the TinySwitch-II family from Power Integrations, designed for offline energy-efficient power conversion. It integrates a 700 V power MOSFET, oscillator, high voltage switched current source, current limit, and thermal shutdown circuitry onto a monolithic IC. This highly integrated design enables the creation of compact and reliable power supplies.

Applications:

  • Adapters for mobile devices and consumer electronics.
  • Chargers for smartphones, tablets, and other portable devices.
  • Standby power supplies for appliances and industrial equipment.
  • LED lighting drivers.
  • Power supplies for home automation devices.

Features:

  • Integrated 700 V Power MOSFET: Provides high voltage capability and reduces component count.
  • Auto-Restart and Thermal Shutdown Protection: Enhances system reliability and prevents damage from overloads or overheating.
  • Frequency Jittering: Reduces EMI (electromagnetic interference) for compliance with regulatory standards.
  • EcoSmart Technology: Enables energy-efficient operation, meeting global energy efficiency standards.
  • Accurate Hysteresis Thermal Shutdown Protection with Automatic Recovery: Improves reliability without latch-up.
  • Built-in current limit and overvoltage protection: Provides robust protection in fault conditions.
  • Optimized for low-cost, high-volume applications: Reduces overall system cost.

Benefits:

  • Simplified Design: Reduces component count and board space, simplifying power supply design.
  • Energy Efficiency: Meets stringent energy efficiency standards, reducing energy consumption and costs.
  • Enhanced Reliability: Built-in protection features ensure robust and reliable operation.
  • Reduced EMI: Frequency jittering minimizes electromagnetic interference, simplifying compliance testing.
  • Lower System Cost: Integrated design and optimized performance reduce overall system cost.

Additional Details:

The TNY376GN-TL operates in a simple ON/OFF control scheme. The integrated oscillator frequency is internally set. The device incorporates various protection features, including auto-restart for short-circuit and open-loop conditions, and thermal shutdown with hysteresis to prevent overheating. It is available in a standard surface-mount package. This device is designed for flyback converter topologies, making it well-suited for a wide range of power supply applications where efficiency, size, and reliability are critical. The TNY376GN-TL is RoHS compliant.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess