The TNY268P is an energy-efficient off-line switcher from Power Integrations. It is designed to provide isolated output voltages with high efficiency and low standby power consumption. The device can handle input voltages up to 700V and can provide a maximum output power of 23W. The TNY268P includes a range of protection features, including current limiting, open-loop protection, over-temperature protection, and short-circuit protection. It is available in a small DIP-8B package, making it suitable for space-constrained designs.
- Manufacturer: Power Integrations
- Energy Efficiency: energy-efficient
- Input Voltages: up to 700V
- Maximum Output Power: 23W
- Protection Features: current limiting, open-loop protection, over-temperature protection, and short-circuit protection
- Package: DIP-8B