EN
  • EN
  • DE

SMP220SRI

Part No SMP220SRI
Manufacturer Power Integrations
Catalog OEM Parts ( S )
Description SMP220SRI Power
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006620-SMP220SRI
Categories OEM Parts( S )
Manufacturer Power Integrations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMP220SRI CAD Model

Description

The SMP220SRI is an integrated offline switcher IC manufactured by Power Integrations. It is designed for use in power supplies for various applications, including appliances, consumer electronics, and industrial equipment. This IC integrates a power MOSFET, control circuitry, and protection features into a single package, providing a compact and efficient solution for power conversion.

Applications

  • Appliance power supplies
  • Consumer electronics power supplies
  • Industrial equipment power supplies
  • Standby power supplies
  • LED lighting power supplies

Features

  • Integrated power MOSFET
  • Simple ON/OFF control
  • Auto-restart protection
  • Over-temperature protection
  • Overload protection
  • Energy-efficient operation

Benefits

  • Reduced component count and system cost
  • High energy efficiency
  • Improved system reliability
  • Simplified power supply design
  • Compact power supply solution

Additional Details

The SMP220SRI is characterized by its integration of a power MOSFET and control circuitry into a single package, which reduces the component count and simplifies the design of power supplies. The simple ON/OFF control scheme makes it easy to implement basic power supply functions. The auto-restart protection feature protects the power supply from damage in the event of a fault condition, such as an output short circuit. The over-temperature protection feature prevents the IC from overheating, ensuring reliable operation even in demanding thermal environments. The overload protection feature protects the power supply from excessive current draw, preventing damage to the load and the power supply itself. The SMP220SRI is designed for energy-efficient operation, helping to reduce energy consumption and lower electricity bills. This IC is suitable for a wide range of power supply applications, from low-power standby power supplies to higher-power appliance power supplies. The compact size and high level of integration make the SMP220SRI a versatile and cost-effective solution for power conversion. The robust design and comprehensive protection features ensure stable and reliable operation. The efficient operation helps to minimize heat generation, improving overall system reliability and longevity.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Level One
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess