Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Power Integrations
Series HiperPFS
Part Status Obsolete(EOL)
Main Purpose Power Management, Power Factor Correction
Embedded No
Utilized IC / Part PFS714EG
Primary Attributes 347W, 370 ~ 390V Out, 90 ~ 264VAC In
Supplied Contents Board(s)
Win Source Part Number 791732-RDK-236
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RDK-236 CAD Model

Description

The Power Integrations RDK-236 is a development board kit that is designed for power management and power factor correction. It has a primary attribute of 347W and can output 370-390V while accepting an input voltage of 90-264VAC.

  • Product Type: Development Board Kit
  • Primary Attribute: 347W
  • Output Voltage: 370-390V
  • Input Voltage: 90-264VAC
  • IC: PFS714EG
  • Embedded: No
  • Status: Obsolete (EOL)

You May Also Be Interested in

Texas Instruments
XIO2200AEVM / XIO2200A Interface Controller Development Kit
Need more? Email Us
ECAD model for XIO2200AEVM
Exar Corporation
EVAL BOARD FOR M2752-A 44PLCC
Need more? Email Us
ECAD model for XR16M2752IJ-0A-EB
Texas Instruments
KIT PRODUCT DESIGN FOR TUSB3410 / TUSB3410 USB Interface IC Interface Board
Need more? Email Us
ECAD model for TUSB3410UARTPDK
Texas Instruments
EVAL MODULE FOR UCC28061 / UCC28061 Power Factor Correction 390VDC Output Evaluation Board
Lowest to $4.8156
ECAD model for UCC28061EVM
Texas Instruments
EVAL BD FOR TDC1000 TMS320F28035
Need more? Email Us
ECAD model for TDC1000-C2000EVM
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
ECAD model for UMFT240XA-01
Texas Instruments
EVAL MOD FOR UCC5638 MMODE SLS1 / Evaluation Module For UCC5638
Need more? Email Us
ECAD model for UCC5638EVM
Microchip Technology
BOARD DEMO FOR U4089B
Need more? Email Us
ECAD model for DEMOBOARD-U4089B
Texas Instruments
EVALBOARD NOISE CANCELLING / AIC3254/AIC3256/TPA6130A2 Audio Amplifier/Audio CODEC Development Board
Need more? Email Us
ECAD model for DANCEVM-A

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention