The TIC106N is a silicon controlled rectifier (SCR) from Power Innovations Ltd. It is a three-terminal, unidirectional, solid-state switch that can control AC power. This SCR is designed for high-volume, low-cost applications.
Applications
- Phase control circuits
- Motor speed controls
- Ignition systems
- Voltage regulation
- Crowbar protection circuits
Features
- High surge current capability
- Glass passivated junction
- High holding current
- Sensitive gate triggering
- RoHS Compliant
Benefits
- Provides reliable control of AC power
- Offers robust performance in demanding environments
- Simple to implement in various circuit designs
- Cost-effective solution for power control
Specifications
- Repetitive Peak Off-State Voltage: 400 V
- RMS On-State Current: 5 A
- Peak Surge Current: 50 A
- Gate Trigger Current: 200 µA
- Holding Current: 5 mA
- Operating Temperature Range: -40°C to +125°C