EN
  • EN
  • DE

CBC17W2M00000/AA

Part No CBC17W2M00000/AA
Manufacturer Positronic
Catalog D - SUB, D - SHAPED connectors
Description CONN D-SUB HOUSING PLUG 17POS / Plug for Male Contacts Housing D-Sub, Combo Connector 17 (15 + 2 Coax or Power) Position
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Mfr Positronic
Series CBC
Package Box
Connector Style D-Sub, Combo
Connector Type Plug for Male Contacts
Number of Positions 17 (15 + 2 Coax or Power)
Number of Rows 2
Shell Size, Connector Layout 3 (DB, B) - 17W2
Contact Type Signal and Coax or Power
Mounting Type Free Hanging (In-Line)
Flange Feature Housing/Shell (Unthreaded)
Shell Material, Finish Steel, Clear Chromate Plated Zinc
Ingress Protection IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Temperature Range - Operating -55°C ~ 125°C
Mating Cycles 1000
Dielectric Material Polyester, Glass Filled
Color Blue
Note Contacts Not Included
Standard Package 1
ECCN EAR99
HTSUS 8536.69.5050
Win Source Part Number 1350826-CBC17W2M00000/AA
Ultra Librarian 3D Model Ultra Librarian CBC17W2M00000/AA CAD Model

Description

The CBC series is a D-sub, combo connector that has 17 positions (15 + 2 Coax or Power) and is blue in color.

  • Series: CBC
  • Number of Positions: 17 (15 + 2 Coax or Power)
  • Color: Blue
  • Connector Type: Plug, Male Contact
  • Contact Type: Signal and Coax or Power
  • Number of Rows: 2
  • Package: Box
  • Ingress Protection: IP65/IP67
  • Flange Feature: Housing/Shell (Unthreaded)
  • Shell Material, Finish: Steel, Clear Chromate Plated Zinc
  • Dielectric Material: Polyester, Glass Filled
  • Mating Cycle: 1000
  • Shell Size, Connector Layout: 3 (DB, B) - 17W2
  • Mounting Type: Free Hanging (In-Line)
  • Operating Temperature: -55°C to 125°C

You May Also Be Interested in

TE Connectivity
CONN RCPT 24POS R/A SOLDER
Need more? Email Us
3M
CONN RCPT 26POS R/A SOLDER
Need more? Email Us
HARTING
CONN D-SUB HOUSING RCPT 9POS / Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Lowest to $2.1009
Hirose Electric Co Ltd
IDC PLUG 37POS
Lowest to $10.5532
3M
CONN RCPT 26POS SMD SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 32POS 1.27MM (4PCS) / 32 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $4.0149
TE Connectivity
CONN PLUG 24POS PNL MNT IDC
Lowest to $19.6095
TE Connectivity
CONN D-SUB HOUSING PLUG 50POS / Plug for Male Contacts Housing D-Sub Connector 50 Position
Lowest to $25.1437
TE Connectivity
CONN PLUG 50POS STR IDC
Lowest to $58.6404

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess