EN
  • EN
  • DE

P32-100SXE

Part No P32-100SXE
Manufacturer Polytronics Technology Corp
Catalog DC DC Converters
Description AC/DC CONVERTER 100V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 105 ~ 240 VAC
Voltage - Output 1 100V
Current - Output (Max) 25mA
Applications ITE (Commercial)
Features SCP
Operating Temperature -25°C ~ 71°C
Mounting Type Through Hole
Package / Case 7-DIP Module, 5 Leads
Size / Dimension 3.50" L x 2.50" W x 1.25" H (88.9mm x 63.5mm x 31.8mm)
Approval Agency CE, cURus, UL
Standard Number -;5;9;7;10;8;3;4;2;1;5006;2057;602360;505;3550;454;2622;179;4723;2034;440;1776;102;49;603;2647;2387;3182;3986;4779;1866;5276;2725;811;4457;600330;2326;945;68;846;497;132;285;1951;3989;1102;5578;62;1470;3388;818;0;111767;111768;107457;127984;107458;107459;127990;127977;89312;107460;107461;111769;127972;127989;107462;127973;107463;127992;127979;127978;107464;107465;107466;89313;89314;127983;127980;127981;107467;127986;127988;89315;91639;91644;107468;107469;127975;107471;127991;89316;107765;127993;107472;107473;107474;127976;89317;127985;89318;127982;127987;127974;89319;89320;89321;107758;111770;111771;111772;111773;89322;43599;43598;43601;43602;66605;66606;66607;66608;66609;66610;66611;44748;44749;66613;90891;124046;124047;124048;124049;124050;124051;105366;67592;89973;128563;128494;128562;72328;82648;83759;131729;83756;83755;131727;131728;131726;83757;83758;131725;82659;125888;82653;83900;82649;83761;83760;125889;83763;131724;83766;83767;82654;83769;82651;83770;102077;82650;131722;131723;83771;82655;83772;83901;83775;131721;83903;83902;83776;128601;94792;131720;83777;82658;83778;96376;82656;82652;83904;87834;131719;83905;83906;128766;131718;94794;83780;83781;96377;83779;83782;99759;131717;109085;128767;83783;83784;83785;83787;83788;96378;83806;83907;83786;83790;109086;83789;109087;128769;94795;131716;94796;128953;83791;83792;87133;131714;80588;83908;83794;83795;83793;83796;131713;131711;131712;132368;132366;132367;131710;131630;131631;131632;102096;102083;83909;131709;32801;35399;46246;110462;79770;128642;82612;82613;124052;124053;87730;75553;87731;13082;13083;13084;13085;13086;13087;13088;13090;13091;13092;13093;13094;13095;13096;13097;13098;13099;80899;80900;80895;80891;80897;80892;80893;80894;80896;68264;114653;120816;93756;120594;68265;74547;68266;68267;74632;68268;68269;102270;68271;68270;68272;120817;68299;68298;68273;77194;94955;68274;68275;93779;68305;61447;61448;59414;59415;94386;94390;103051;110074;110075;110076;110112;110077;110078;67593;57938;67594;67595;90340;112074;111879;42263;67596;66708;67597;132327;66709;66710;66712;66713;66714;66715;66711;112170;112208;111878;112072;112073;112075;124250;124251;111874;50929;66733;66734;81749;81750;111868;111877;112224;13002;13164;13009;131595;81702;81359;81703;81360;81361;81704;113633;60087;60088;60089;60090;60091;60092;60093;66824;66825;66826;79773;67598;67599;13356;67600;67601;53722;67602;67603;67604;67605;67606;13360;67607;67608;103021;103023;88086;32932;13362;13363;67609;67610;67611;51717;67612;67613;67614;116336;118678;115158;116194;116335;115078;85794;116198;105723;112648;87086;105724;111032;116339;116200;105725;116040;108103;90219;90220;111033;111034;105726;116063;116064;114997;116065;116067;116205;85795;85796;114834;111035;114835;108104;116068;108105;116044;111036;114836;116045;105727;116046;116142;116144;114998;114838;116146;116147;116341;116074;115903;115905;92483;92484;92482;115906;116157;116053;115683;115684;116161;115685;105728;116164;116165;115157;105729;115909;115910;105730;118679;116343;116345;116166;84981;84999;66919;111897;111882;111894;117536;117537;117538;117539;112196;112078;60286;60288;109440;60498;60068;65239;65240;60069;111915;111931;60097;132145;132139;60098;132134;132147;132144;65241;132142;132138;120270;65242;132140;120271;132135;66970;132133;132132;132136;79774;132141;79775;79776;132137;132148;132146;132143;85006;111892;84982;112221;128724;60369;72824;10548;96444;95876;95858;96445;96201;96446;95859;96203;96447;96204;96448;96449;96450;96205;96451;96206;7025
Ultra Librarian 3D Model Ultra Librarian P32-100SXE CAD Model

Description

NULL

You May Also Be Interested in

Bel Power Solutions
DC DC CONVERTER 5.1V 18W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 12V 100W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 15W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-15V 60W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-12V 10W
Need more? Email Us
Bel Power Solutions
DC DC CONVERTER +/-15V 1W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 2W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 1W
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 5V 75W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess