EN
  • EN
  • DE
Part No 4241
Manufacturer Pololu Corporation
Catalog Evaluation Boards - Sensors
Description QTR-MD-01A REF SENSOR 1CHNL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Pololu Corporation
Package Bulk
Product Status Active
Sensor Type Phototransistor
Sensing Range 5mm ~ 30mm
Interface Analog
Voltage - Supply 2.9V ~ 5.5V
Embedded Yes
Supplied Contents Board(s), Accessories
Utilized IC / Part QTR-MD-01A
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.40.9500
Win Source Part Number 545961-4241
Ultra Librarian 3D Model Ultra Librarian 4241 CAD Model

Description

The 545961-4241 is an evaluation board designed for sensors.

  • Type: Analog interface board
  • Sensor Compatibility: QTR-MD-01A phototransistor sensor
  • Sensing Range: 5mm to 30mm
  • Accessories: Included
  • Packaging: Bulk
  • Design: Embedded
  • Voltage Supply: 2.9V to 5.5V
  • Status: Active
  • Manufacturer: Pololu Corporation

You May Also Be Interested in

Memsic Inc.
BOARD EVAL FOR MXR7305VF / PROTOTYPING BOARD
Need more? Email Us
Texas Instruments
EVAL MODULE TMP75C / TMP75 Temperature and Humidity Sensor Evaluation Board Win 7 OS
Need more? Email Us
Microchip Technology
EVAL BOARD MAXTOUCH ATMXT143E / ATmXT143E Touch Sensor Evaluation Kit
Need more? Email Us
NXP / Nexperia
KIT EVAL 3AXIS ANLG ACCELEROMETR / Micro Machined Accelerometer Board
Need more? Email Us
STMicroelectronics
BOARD EVAL FOR STM8T143 TOUCH / STM8T143 Touch Sensor Evaluation Board
Need more? Email Us
ams
Lowest to $9.3844
Asahi Kasei Microsystems
3-axis Electronic Compass
Lowest to $1.4634
ams
EVAL BOARD FOR TSL2581
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP451 / TMP451 Temperature and Humidity Sensor Evaluation Board Win XP OS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1138 $53.4794
30+ $3.3755 $101.2650
46+ $3.2700 $150.4200
64+ $3.1645 $202.5280
82+ $3.0590 $250.8380
110+ $2.7426 $301.6860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess