EN
  • EN
  • DE

VCNRTXA2000-SB

Part No VCNRTXA2000-SB
Manufacturer PNY
Catalog Graphics
Description NVIDIA RTX A2000 PCIe 6GB GDDR6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1473779-VCNRTXA2000-SB
Manufacturer PNY
Ultra Librarian 3D Model Ultra Librarian VCNRTXA2000-SB CAD Model

Description

The VCNRTXA2000-SB, brought to the market by PNY, features NVIDIA's RTX A2000 PCIe graphics card, delivering potent GPU capabilities within a low-profile, energy-efficient design. It boasts 6GB of GDDR6 memory, making it well-suited for professional workstations tasked with 3D rendering, video editing, and CAD applications. Built on NVIDIA's Ampere architecture, the RTX A2000 incorporates second-generation RT Cores for real-time ray tracing, enabling creators and designers to produce visually stunning renderings with accurate lighting, shadows, and reflections. Additionally, the card includes third-generation Tensor Cores, enhancing AI-based processes like deep learning noise reduction and upscaling, further speeding up workflow and improving productivity. The VCNRTXA2000-SB provides professionals with a balanced blend of performance and power efficiency, enabling seamless integration into small form factor (SFF) or compact systems without sacrificing computational capacity. It represents a leap in graphic processing for creative and design-intensive tasks, ensuring that professionals in industries across the board have the tools they need to bring their visions to life.

You May Also Be Interested in

Lenovo
IBM BladeCenter GPU Expansion Blade with NVIDIA
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Supermicro
NVIDIA RTX A5000 24GB GDDR6 GPU PCI-E
Need more? Email Us
Lenovo
NVIDIA Tesla K80
Need more? Email Us
Supermicro
Tesla V100 16GB GPU
Need more? Email Us
Lenovo
Lenovo NVIDIA Grid K1
Need more? Email Us
Supermicro
TESLA V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Supermicro
NVIDIA A100 80GB GPU PCI-E
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess