EN
  • EN
  • DE

VCG4070T12TFXXPB1-O

Part No VCG4070T12TFXXPB1-O
Manufacturer PNY
Catalog Graphics
Description PNY GeForce RTX 4070 Ti 12GB XLR8 Gaming VERTO EPIC-X RGB Overclocked Triple Fan DLSS 3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475142-VCG4070T12TFXXPB1-O
Manufacturer PNY
Ultra Librarian 3D Model Ultra Librarian VCG4070T12TFXXPB1-O CAD Model

Description

The PNY GeForce RTX 4070 Ti 12GB XLR8 Gaming VERTO EPIC-X RGB Overclocked Triple Fan DLSS 3 stands at the pinnacle of gaming graphics cards, offering top-tier performance for serious gamers and professionals. Enabled by NVIDIA's cutting-edge architecture, it features 12GB of GDDR6X memory, real-time ray tracing, and DLSS 3.0, pushing the boundaries of graphical fidelity and performance. The triple fan design, coupled with the EPIC-X RGB lighting, not only ensures optimal cooling for sustained gaming sessions but also adds a customizable aesthetic to your build. Overclocked out of the box, this card delivers increased performance over the standard specifications. Suitable for 4K gaming, intensive graphic design, and video editing, the RTX 4070 Ti is built for users who demand the best, offering unparalleled visuals, smooth frame rates, and a durable build quality that PNY is known for.

You May Also Be Interested in

Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Lenovo
NVIDIA Quadro M6000
Need more? Email Us
Lenovo
Lenovo NVIDIA Grid K1
Need more? Email Us
Lenovo
NVIDIA Tesla K20X
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Supermicro
NVIDIA RTX A5000 24GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
Tesla V100 16GB GPU
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess