EN
  • EN
  • DE

RM5231A-300L

Part No RM5231A-300L
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 296710-RM5231A-300L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM5231A-300L CAD Model

Description

The RM5231A-300L is a MIPS-based processor manufactured by PMC-Sierra, designed for networking and embedded applications. It offers a blend of processing performance, integrated peripherals, and power efficiency, making it suitable for a range of demanding tasks.

Applications:

  • Network routers and switches
  • Wireless access points
  • Industrial automation systems
  • Thin client terminals
  • Set-top boxes

Features:

  • MIPS32 architecture core
  • Operating frequency of 300 MHz
  • Integrated memory controller supporting SDRAM or DDR SDRAM
  • On-chip instruction and data caches
  • Multiple communication interfaces, including Ethernet, UART, and PCI
  • Low power consumption
  • Advanced power management features
  • JTAG debug interface

Benefits:

  • High performance processing capabilities
  • Reduced system cost due to integration of peripherals
  • Simplified board design with a single-chip solution
  • Lower power consumption for portable applications
  • Faster time-to-market with a pre-verified architecture
  • Enhanced system reliability
  • Scalable performance options within the MIPS family

Additional Details:

The RM5231A-300L integrates a MIPS32 CPU core, memory controller, cache memory, and communication interfaces into a single chip. The memory controller typically supports SDRAM or DDR SDRAM, providing flexibility in memory selection and cost. The on-chip caches minimize memory access latency, leading to improved performance. Communication interfaces may include Ethernet, UART, and PCI/PCIe, enabling connections to a wide range of peripherals and networks. The device is designed for low-power operation, making it suitable for battery-powered or power-sensitive applications.

The 300 MHz clock speed provides a good balance between performance and power consumption. The MIPS architecture is well-supported by embedded operating systems such as Linux and various real-time operating systems (RTOS). Development tools and software libraries are available to simplify application development. The processor is usually packaged in a QFP (Quad Flat Package) or similar surface-mount package.

The RM5231A family offers various clock speeds and features. The RM5231A-300L is a cost-effective processing solution for applications requiring moderate performance and integrated peripherals.

You May Also Be Interested in

Zilog
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Broadcom Limited
Lowest to $0.8166
AMCC
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9538 $59.7228
15+ $8.1682 $122.5230
22+ $7.9129 $174.0838
31+ $7.6577 $237.3887
40+ $7.4024 $296.0960
53+ $6.6366 $351.7398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess