EN
  • EN
  • DE

PM9313-HC

Part No PM9313-HC
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Description ENHANCED TT1? SWITCH FABRIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 278144-PM9313-HC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM9313-HC CAD Model

Description

The PM9313-HC is a storage controller manufactured by PMC-Sierra (now Microchip Technology). It is designed for high-performance solid-state drives (SSDs) used in enterprise and data center applications. It supports NVMe (Non-Volatile Memory Express) protocol, enabling low latency and high throughput.

Applications

  • Enterprise SSDs
  • Data center storage
  • High-performance computing
  • Server storage
  • Storage arrays

Features

  • NVMe interface: Supports NVMe protocol for high-speed data transfer.
  • PCIe interface: Connects to the host system via a PCIe interface.
  • Multiple NAND flash channels: Supports multiple NAND flash channels for increased bandwidth.
  • Error correction: Includes error correction mechanisms to ensure data integrity.
  • Data encryption: Supports data encryption to protect sensitive data.
  • Power management: Includes power management features to reduce power consumption.

Benefits

  • High performance: Delivers high read and write speeds for demanding applications.
  • Low latency: Reduces delays in data access.
  • Data integrity: Ensures data is stored and retrieved reliably.
  • Data security: Protects sensitive data from unauthorized access.
  • Energy efficiency: Reduces power consumption, saving energy and reducing operating costs.

The PM9313-HC controller typically incorporates a multi-core processor and advanced flash management algorithms to optimize performance and endurance. It also includes features for wear leveling, garbage collection, and bad block management. The controller is designed for reliable operation in demanding enterprise environments.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $2.6900
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess