EN
  • EN
  • DE

PM7380-PI

Part No PM7380-PI
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Description FRAME ENGINE AND DATA LINK MANAGER 32P672
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277989-PM7380-PI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM7380-PI CAD Model

Description

The PM7380-PI, produced by PMC-Sierra, is a network processor designed for use in a variety of communication and networking applications. While specific details are scarce, it's likely used in equipment that requires high-speed data processing and transmission. It's aimed at optimizing network performance and reliability.

Applications:

  • Ethernet Switches
  • Routers
  • Wireless Access Points
  • Network Interface Cards (NICs)
  • Optical Transport Equipment

Features:

  • High-Speed Processing: Capable of handling large volumes of data efficiently.
  • Integrated Security Features: Provides hardware-based security mechanisms.
  • Flexible Interface Options: Supports multiple communication protocols.
  • Low Power Consumption: Optimised for energy efficiency.
  • Traffic Management: Enables efficient allocation of network resources.

Benefits:

  • Improved Network Performance: Enables faster data transfer and reduced latency.
  • Enhanced Security: Protects against unauthorized access and data breaches.
  • Reduced System Cost: Integrated design reduces the need for external components.
  • Lower Power Consumption: Reduces operational costs.
  • Increased Scalability: Allows for easy expansion of network capacity.

The PM7380-PI's features are designed to improve network performance, reliability, and security. Given its characteristics, it's likely an integral part of high-speed networking and communication systems. It is optimized for use in network environments requiring high throughput.

Note: Detailed technical specifications, such as clock speed, memory capacity, and specific interface types, are not publicly available and may be proprietary to PMC-Sierra.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess