The PM39LV010-70VCE is a 1 Megabit Low Voltage Flash memory device manufactured by PMC-Sierra. It is organized as 128K x 8 bits. This memory is designed for applications requiring non-volatile storage with low power consumption, compact size, and enhanced endurance, offering a robust solution for demanding environments.
Applications
- Battery-powered devices
- Embedded systems
- Data logging
- Firmware storage
- Handheld devices
- IoT (Internet of Things) devices
- Industrial applications
Features
- 1 Megabit (128K x 8) Flash Memory
- Fast access time: 70ns
- Single 3.3V power supply
- Sector Erase Architecture
- Automatic Program and Erase algorithms
- Low power consumption
- CMOS process
- Compact package
- Enhanced Endurance
Benefits
- Fast read access enables quick data retrieval, improving system performance.
- Sector erase capability allows for flexible memory management and efficient data updates.
- Low power consumption extends battery life in portable applications.
- Automatic program and erase algorithms simplify memory operations and reduce software overhead.
- The single 3.3V power supply is ideal for low voltage systems.
- Compact package allows for use in space-constrained designs.
- Enhanced endurance ensures long-term reliability in demanding applications.
Additional Details
The PM39LV010-70VCE offers a reliable and energy-efficient solution for non-volatile memory storage with an emphasis on endurance and size. Its sector erase architecture, combined with fast access times, makes it suitable for applications that require frequent data updates while maintaining low power usage. The compact package provides flexibility in design. The 70ns access time ensures quick retrieval of stored data. Its 3.3V operation voltage is optimized for low-power systems, increasing battery life. The automatic program and erase algorithms simplify software development. The enhanced endurance feature contributes to long-term reliability, especially in applications with frequent write cycles.