EN
  • EN
  • DE

Pm25LD512C-DCE-TR

Part No Pm25LD512C-DCE-TR
Manufacturer PMC-Sierra
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer PMC-Sierra
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843557-Pm25LD512C-DCE-TR
Ultra Librarian 3D Model Ultra Librarian Pm25LD512C-DCE-TR CAD Model

Description

The Pm25LD512C-DCE-TR is a 512K-bit Serial Flash Memory device manufactured by PMC-Sierra (now Microchip Technology). Serial Flash memory is a type of non-volatile memory that stores data even when power is removed. It's commonly used for storing firmware, configuration data, and other code in embedded systems.

Applications

  • Embedded Systems: Storage of firmware, boot code, and configuration data in embedded microcontrollers.
  • Consumer Electronics: Storage for settings and data in digital cameras, MP3 players, and other consumer devices.
  • Networking Equipment: Storage for boot code and network configurations in routers and switches.
  • Industrial Control Systems: Storage of program code and data logging in industrial control systems.
  • Internet of Things (IoT) Devices: Storage for firmware updates and sensor data in IoT applications.

Features

  • 512K-bit Capacity: Provides 512 kilobits (64 kilobytes) of storage.
  • Serial Interface: Uses a serial peripheral interface (SPI) for communication, simplifying connections to microcontrollers.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Small Package: Compact package for space-constrained applications.
  • Write Protection: Protects memory contents from accidental overwrites.

Benefits

  • Non-Volatile Storage: Retains data even when power is off.
  • Easy Integration: Simple SPI interface for easy connection to microcontrollers.
  • Low Power Operation: Extends battery life in portable devices.
  • Compact Design: Saves space on printed circuit boards (PCBs).
  • Data Security: Write protection prevents accidental data loss.

The Pm25LD512C-DCE-TR typically operates with a single power supply voltage (e.g., 2.7V to 3.6V). The 'DCE-TR' likely refers to the package type and packaging (Tape and Reel). Key specifications include the operating temperature range, data retention time, and erase/write cycle endurance. The datasheet will provide details on the specific SPI commands used to read, write, and erase data.

You May Also Be Interested in

Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2853 $58.4865
495+ $0.2345 $116.0775
765+ $0.2275 $174.0375
1,055+ $0.2195 $231.5725
1,360+ $0.2125 $289.0000
1,820+ $0.1906 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess