Products specifications Report Issue?

Manufacturer Pixelwork
Win Source Part Number 284771-PW463A-10VL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PW463A-10VL CAD Model

Description

The Pixelwork PW463A-10VL is a low popularity electronic component with a limited supply and demand status.

  • Manufacturer: Pixelwork
  • Win Source Part Number: 284771
  • Design: This component is designed for use in various electronic devices and can be used in different applications.
  • Features: It is a reliable and durable component that can withstand different environmental conditions.
  • Design: It has a compact design that makes it easy to install and use in different devices.
  • Application: The Pixelwork PW463A-10VL is suitable for use in applications where high quality video processing is required.

You May Also Be Interested in

Pixelwork
Need more? Email Us
ECAD model for PW318B-10
Pixelwork
Need more? Email Us
ECAD model for PW365-20U
Pixelwork
Lowest to $18.2799
ECAD model for PW392C-30L
NXP / Nexperia
XA 16-bit microcontroller 32 K/1 K OTP/ROM/ROMless, 8-channel 8-bit A/D, low voltage 2.7 V.5.5 V, I2C, 2 UARTs, 16 MB address range
Need more? Email Us
ECAD model for PXAS37KFA
Princeton
Need more? Email Us
ECAD model for PT8988
Pixelwork
Need more? Email Us
ECAD model for PW166B-20TL
Pixelwork
Need more? Email Us
ECAD model for PW1306-20QL
ON Semiconductor
Need more? Email Us
ECAD model for PWR025M
SECOS
PNP Silicon Planar
Lowest to $0.1837
ECAD model for PZT559

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention