EN
  • EN
  • DE

PW2200B-10

Part No PW2200B-10
Manufacturer Pixelwork
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pixelwork
Win Source Part Number 284716-PW2200B-10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PW2200B-10 CAD Model

Description

The PW2200B-10, manufactured by Pixelworks, is a high-performance integrated circuit primarily designed for display processing and management. This chip is typically used in devices requiring sophisticated video processing capabilities, such as projectors, high-end monitors, and large-screen displays. It offers advanced features for image enhancement, scaling, and color management.

Applications:

  • Projectors: Used for improving image quality and scaling for various projection technologies.
  • High-End Monitors: Integrated to provide superior color accuracy and image clarity.
  • Large-Screen Displays: Implemented to enhance video processing for larger viewing areas.
  • Video Conferencing Systems: Employed for clear and efficient video transmission and display.
  • Digital Signage: Used to manage and optimize displayed content for various advertising and informational purposes.

Features:

  • Advanced Scaling Engine: Provides high-quality image scaling for different display resolutions.
  • Color Management: Offers precise color control and calibration for accurate color representation.
  • Image Enhancement: Includes features like noise reduction, sharpness enhancement, and dynamic contrast adjustment.
  • Deinterlacing: Converts interlaced video signals into progressive scan for improved image quality.
  • Multiple Input Support: Compatible with various video input formats, including HDMI, DisplayPort, and VGA.

Benefits:

  • Enhanced Image Quality: Delivers sharper, clearer, and more vibrant images for an improved viewing experience.
  • Accurate Color Reproduction: Ensures colors are displayed accurately, crucial for professional applications.
  • Improved Display Performance: Optimizes video processing to reduce artifacts and enhance overall display performance.
  • Versatile Compatibility: Supports a wide range of video inputs and display resolutions.
  • Reliable Operation: Designed for stable and consistent performance in demanding applications.

The PW2200B-10 is a key component in advanced display systems, providing the necessary processing power to deliver high-quality visuals. Its features make it well-suited for applications where image quality and accurate color representation are critical.

You May Also Be Interested in

NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess