EN
  • EN
  • DE

PCA7302LT

Part No PCA7302LT
Manufacturer Pixart Imaging Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pixart Imaging Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833454-PCA7302LT
Ultra Librarian 3D Model Ultra Librarian PCA7302LT CAD Model

Description

The PCA7302LT is a low-power, high-performance optical navigation sensor designed for use in a variety of applications, particularly in mice and trackballs. Manufactured by Pixart Imaging Inc., this sensor offers precise and reliable motion tracking, making it suitable for both wired and wireless input devices.

Applications

  • Computer mice (wired and wireless)
  • Trackballs
  • Gaming mice
  • Pointing devices for interactive whiteboards
  • Human-machine interface (HMI) devices

Features

  • High Resolution: Provides accurate and responsive cursor control.
  • Low Power Consumption: Extends battery life in wireless applications.
  • Surface Compatibility: Works on a variety of surfaces, reducing the need for mouse pads.
  • Compact Size: Allows for integration into small form-factor devices.
  • Internal Oscillator: Simplifies system design and reduces external component count.
  • Advanced Power Management: Includes sleep and wake-up modes to further conserve power.

Benefits

  • Enhanced User Experience: Precise tracking improves cursor control and reduces frustration.
  • Longer Battery Life: Low power consumption extends the usage time of wireless devices.
  • Versatile Application: Suitable for a wide range of input devices.
  • Cost-Effective: Integrated features reduce the need for external components, lowering overall system cost.
  • Reliable Performance: Consistent and accurate tracking ensures reliable operation.

Additional Details

The PCA7302LT typically operates at a voltage range of 2.7V to 3.3V and communicates using a standard serial interface. The sensor integrates an image acquisition system (IAS), a digital signal processor (DSP), and a serial interface. The IAS captures microscopic snapshots of the surface, and the DSP processes these images to determine the direction and magnitude of motion. The serial interface allows the host microcontroller to read the motion data and configure the sensor. The sensor's performance is also characterized by its ability to handle a wide range of surface types and lighting conditions.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess